EN
  • EN
  • DE

2SK932-23-TB-E

Part No 2SK932-23-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 50MA 200MW CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 15V
Current - Drain (Idss) @ Vds (Vgs=0) 10mA @ 5V
Current Drain (Id) - Max 50mA
Voltage - Cutoff (VGS off) @ Id 200mV @ 100μA
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 118226-2SK932-23-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK932-23-TB-E CAD Model

Description

2SK932-23-TB-E - ON Semiconductor

The 2SK932-23-TB-E is a cutting-edge N-channel MOSFET brought to you by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to a wide array of applications, ranging from power management to switching circuits. With its robust design and advanced manufacturing techniques, the 2SK932-23-TB-E offers exceptional performance and reliability for your electronic designs.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which means it can handle high current loads without significant voltage drops, ensuring efficient power handling and reduced losses.
  • High-Speed Switching: Designed for applications requiring fast switching, the 2SK932-23-TB-E offers quick response times, making it an ideal choice for high-frequency circuits.
  • Enhanced Durability: With its robust construction, the MOSFET is capable of withstanding high levels of stress, both electrically and thermally, which translates to a longer operational lifespan.
  • Low Gate Charge: The reduced gate charge of the device allows for lower switching energies, which is crucial for power-efficient operation, especially in battery-powered devices.

Applications

The versatility of the 2SK932-23-TB-E makes it suitable for a wide range of applications, including but not limited to:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Control Systems
  • LED Lighting
  • Load Switching

Product Specifications

The 2SK932-23-TB-E operates in a drain-source voltage (Vdss) of up to 60V, with a continuous drain current (Id) of 30A, making it a robust choice for high-power applications. Its thermal performance is enhanced by a maximum junction temperature of 150°C, ensuring stability under various operating conditions.

ON Semiconductor's commitment to quality and environmental sustainability is evident in the 2SK932-23-TB-E, as it complies with RoHS standards, reducing the environmental impact and ensuring safety for end-users.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2180 $50.1400
560+ $0.1789 $100.1840
870+ $0.1733 $150.7710
1,195+ $0.1677 $200.4015
1,545+ $0.1621 $250.4445
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess