EN
  • EN
  • DE

2SK968-5-TB

Part No 2SK968-5-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160626-2SK968-5-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK968-5-TB CAD Model

Description

The 2SK968-5-TB from ON Semiconductor is a high-performance N-Channel Junction Field Effect Transistor (JFET) designed for a wide range of applications requiring efficient switching and amplification. This device is particularly well-suited for analog switches, choppers, commutators, and low-noise amplifiers due to its high input impedance and low intrinsic noise.

Key Features

  • High Density Cell Design: The 2SK968-5-TB provides extremely high packing density for low on-resistance, rugged avalanche characteristics, and less critical alignment steps, thereby offering a superior performance in its class.
  • Low On-Resistance: The low on-resistance of this JFET ensures minimal power loss and conserves energy, making it an ideal choice for power-sensitive applications.
  • High Switching Speed: It provides rapid switching speeds, which is essential for high-frequency applications.
  • Low Gate Charge: The reduced gate charge enables faster switching with lower power consumption.
  • Robust and Reliable: Built with ON Semiconductor's quality and reliability, the 2SK968-5-TB is designed to withstand tough conditions and provide consistent performance over its lifespan.

Applications

The versatility of the 2SK968-5-TB makes it suitable for a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Audio Amplifiers
  • Analog Switches
  • Signal Processing

Technical Specifications

The 2SK968-5-TB operates with a continuous drain current of up to several milliamperes and has a low gate-source cutoff voltage, which makes it suitable for battery-operated equipment. It also features a high input impedance, which minimizes loading on preceding stages.

Product Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The 2SK968-5-TB is backed by ON Semiconductor's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent components for their electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess