EN
  • EN
  • DE

2V7002KT1G

Part No 2V7002KT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 0.32A Automotive 3-Pin SOT-23 T/R / MOSFET N-CH 60V 320MA SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 320mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 0.7nC @ 4.5V
Max Input Capacitance 24.5pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300mW (Tj)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1004802-2V7002KT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2V7002K
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 2V7002KT1G CAD Model

Description

The 2V7002KT1G is a cutting-edge, high-performance P-channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to cater to a wide array of applications, offering a perfect solution for power management tasks where efficiency and reliability are paramount.

Key Features

  • Voltage and Current Ratings: With a drain-source voltage (Vds) of -60V and a continuous drain current (Id) of -115 mA, the 2V7002KT1G is capable of handling moderate power levels, making it suitable for a variety of electronic circuits.
  • Low Threshold Voltage: A low gate threshold voltage (Vgs(th)) allows for the device to be easily turned on with low voltage levels, enhancing its compatibility with logic-level circuits and enabling its use in low-voltage applications.
  • High Power Dissipation: With a power dissipation (Pd) of 225 mW, this MOSFET can efficiently handle thermal energy, ensuring stable performance under different operating conditions.
  • Small Package: Encased in a compact SOT-23 package, the 2V7002KT1G is optimized for space-constrained applications, providing excellent performance in a small footprint.

Applications

The versatile nature of the 2V7002KT1G MOSFET makes it an ideal choice for a broad range of applications, including:

  • Power management circuits
  • Load switching
  • Battery management systems
  • Portable devices
  • Motor control systems
  • DC-DC converters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2V7002KT1G is manufactured with robustness in mind, ensuring long-term reliability for your critical applications. Its performance is backed by ON Semiconductor's rigorous testing and adherence to stringent industry standards.

Environmental Considerations

Environmentally conscious, the 2V7002KT1G complies with RoHS directives, making it a suitable choice for eco-friendly and green energy applications. This commitment to sustainability reflects ON Semiconductor's dedication to reducing the environmental impact of electronic components.

With its blend of efficiency, compactness, and reliability, the 2V7002KT1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0826 $50.3860
1,295+ $0.0774 $100.2330
2,010+ $0.0748 $150.3480
2,880+ $0.0695 $200.1600
3,740+ $0.0669 $250.2060
4,670+ $0.0643 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293,713 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess