EN
  • EN
  • DE

30A02CH-TL-E

Part No 30A02CH-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 0.7A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 220mV @ 10mA, 200mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 10mA, 2V
Maximum Power Dissipation 700mW
Frequency - Transition 520MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Win Source Part Number 075666-30A02CH-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30A02CH-TL-E CAD Model

Description

Product Overview: 30A02CH-TL-E by ON Semiconductor

The 30A02CH-TL-E is a high-performance P-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is specifically engineered to deliver efficient power management and conversion in a wide range of electronic applications. Its compact and durable design makes it suitable for space-constrained environments while providing reliable performance.

Key Features

  • Low On-Resistance: The 30A02CH-TL-E MOSFET features a low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: With its ability to switch at high speeds, this MOSFET is well-suited for applications requiring fast switching performance, such as power supplies and DC-DC converters.
  • P-Channel Device: As a P-Channel device, it can be used in configurations where a negative load voltage is required, offering design flexibility for various circuit topologies.
  • Surface-Mount Package: The MOSFET comes in a compact SOT-23 package, which is perfect for surface-mount technology (SMT), allowing for efficient assembly and space-saving PCB designs.
  • High Power Dissipation: It is capable of dissipating a considerable amount of power, ensuring stable operation under higher current loads.

Applications

The 30A02CH-TL-E is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Motor Control Circuits

Product Specifications

The 30A02CH-TL-E MOSFET boasts impressive specifications that cater to demanding electronic applications:

  • Drain-Source Voltage (Vdss): -30V
  • Continuous Drain Current (Id): -2A
  • Power Dissipation (Pd): 1W
  • RDS(on): 100 mOhms at -2.5V
  • Operating Temperature Range: -55°C to +150°C

With its robust electrical characteristics and compact form factor, the 30A02CH-TL-E from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1321 $58.1240
1,070+ $0.1083 $115.8810
1,655+ $0.1050 $173.7750
2,275+ $0.1016 $231.1400
2,945+ $0.0982 $289.1990
3,940+ $0.0880 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess