EN
  • EN
  • DE

3LN01S-K-TL-E

Part No 3LN01S-K-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 0.15A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMCP
Dimension SC-75, SOT-416
Win Source Part Number 197693-3LN01S-K-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3LN01S-K-TL-E CAD Model

Description

ON Semiconductor 3LN01S-K-TL-E MOSFET

The ON Semiconductor 3LN01S-K-TL-E is a high-performance, N-channel MOSFET that is designed to meet the rigorous demands of modern electronic circuits. This compact and efficient semiconductor device is an integral component for power management and switching applications across various industries, including consumer electronics, automotive, telecommunications, and industrial systems.

Key Features:

  • Low On-Resistance: The device offers exceptionally low on-resistance, which enhances its efficiency and reduces power losses during operation. This feature is critical for applications that require high current handling with minimal voltage drop.
  • High-Speed Switching: Engineered for fast switching performance, the 3LN01S-K-TL-E is suitable for high-frequency power switching applications, contributing to improved overall system responsiveness and efficiency.
  • Small Package: The MOSFET comes in a compact SOT-346 (SC-59) package, which is ideal for space-constrained applications where board real estate is at a premium.
  • Low Gate Charge: With a low gate charge, the device enables faster switching speeds and reduces the driving power required, resulting in lower energy consumption and heat generation.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 3LN01S-K-TL-E MOSFET is reliable and durable, capable of withstanding the demands of continuous operation in challenging environments.

Applications:

The versatility of the 3LN01S-K-TL-E makes it suitable for a wide range of applications. It is commonly used in DC/DC converters, power supply circuits, motor control systems, and as a switch for various types of loads. Its high-speed switching capability also makes it an excellent choice for PWM (Pulse Width Modulation) applications and other situations where precise power control is needed.

Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 100mA Power Dissipation (P<sub>D) 200mW Operating Temperature Range -55°C to +150°C

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1095 $70.5475
10+ $11.5777 $115.7770
16+ $11.2151 $179.4416
22+ $10.8535 $238.7770
28+ $10.4920 $293.7760
37+ $9.4063 $348.0331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess