EN
  • EN
  • DE
  • IT

3LN01SS-TL-E

Part No 3LN01SS-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 0.15A SSFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 150mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Max Gate Charge 1.58nC @ 10V
Max Input Capacitance 7pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 3.7 Ohm @ 80mA, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-81 (SSFP)
Dimension SC-81
Win Source Part Number 006134-3LN01SS-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 3LN01SS-TL-E CAD Model

Description

ON Semiconductor 3LN01SS-TL-E Product Overview

The 3LN01SS-TL-E from ON Semiconductor is a high-performance, low-power N-channel MOSFET that has been engineered to deliver efficient power management and switching capabilities for a wide range of electronic applications. This compact semiconductor device is ideal for use in portable electronics, power management systems, and various types of control circuits.

Key Features

  • Low On-Resistance: The 3LN01SS-TL-E boasts an incredibly low on-resistance, which means it can switch currents with minimal power loss. This feature is crucial for battery-operated devices where power efficiency is key.
  • High-Speed Switching: It is designed for high-speed switching applications, making it well-suited for modern electronics that require fast switching times to operate efficiently.
  • Small Package: Housed in a compact SSOT-3 package, the 3LN01SS-TL-E is optimized for space-constrained applications, allowing designers to minimize PCB space without sacrificing performance.
  • Low Threshold Voltage: With a low threshold voltage, this MOSFET can be easily driven by low-voltage control signals, making it compatible with a variety of microcontrollers and logic devices.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 3LN01SS-TL-E is a reliable component for long-term use in critical applications.

Applications

The versatility of the 3LN01SS-TL-E MOSFET makes it suitable for a diverse range of applications, including:

  • Power Management Modules
  • DC/DC Converters
  • Battery-Powered Devices
  • Motor Control Circuits
  • Load/Relay Drivers
  • Switching Regulators

Technical Specifications

Some of the key technical specifications of the 3LN01SS-TL-E include:

  • Drain-Source Voltage (Vdss): 30 V
  • Continuous Drain Current (Id): 100 mA
  • Power Dissipation (Pd): 150 mW
  • Operating Temperature Range: -55°C to +150°C

With its combination of low on-resistance, high-speed switching, and compact size, the 3LN01SS-TL-E from ON Semiconductor is an excellent choice for designers looking to optimize their power management and control systems.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8858 $66.4350
180+ $0.7269 $130.8420
280+ $0.7041 $197.1480
380+ $0.6814 $258.9320
495+ $0.6587 $326.0565
660+ $0.5906 $389.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess