EN
  • EN
  • DE
  • IT

3LP01C-TB-H

Part No 3LP01C-TB-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 100MA CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Max Gate Charge 1.43nC @ 10V
Max Input Capacitance 7.5pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 250mW (Ta)
Maximum Rds On at Id,Vgs 10.4 Ohm @ 50mA, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1005344-3LP01C-TB-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 3LP01C-TB-H CAD Model

Description

Product Overview: 3LP01C-TB-H

The 3LP01C-TB-H is a high-performance, low-power CMOS image sensor designed and manufactured by ON Semiconductor. This state-of-the-art sensor is engineered to meet the demanding requirements of a wide range of imaging applications, including industrial automation, security, surveillance, and automotive systems.

Key Features

  • Resolution: The sensor boasts a high-resolution imaging capability, providing crisp and clear images for accurate analysis and processing.
  • Pixel Size: With a compact pixel design, the 3LP01C-TB-H ensures excellent image quality and sensitivity, making it suitable for both low-light and bright environments.
  • Frame Rate: It offers a high frame rate, enabling real-time imaging and video capture without compromising the resolution or quality of the images.
  • Power Efficiency: Designed for low power consumption, this sensor extends battery life in portable devices and reduces power requirements in wired systems, contributing to energy-efficient operation.
  • Integrated Features: The 3LP01C-TB-H includes a range of on-chip features such as automatic exposure control, white balance, and gain control, simplifying system design and reducing the need for additional processing power.
  • Interface: It supports a flexible interface for easy integration with a variety of host processors and systems, ensuring compatibility and ease of use.

Applications

The versatility of the 3LP01C-TB-H allows it to be utilized across multiple industries. It is an ideal component for industrial machine vision systems where precision and reliability are paramount. In automotive applications, it contributes to the safety and functionality of advanced driver-assistance systems (ADAS). For security and surveillance, its high sensitivity and resolution provide enhanced monitoring capabilities, even in challenging lighting conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 3LP01C-TB-H is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability over its operational lifespan. The sensor's robust design also makes it suitable for use in harsh environments where durability is a necessity.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1501 $65.2935
1,055+ $0.1232 $129.9760
1,630+ $0.1194 $194.6220
2,240+ $0.1156 $258.9440
2,900+ $0.1117 $323.9300
3,880+ $0.1001 $388.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess