EN
  • EN
  • DE

3SK264-5-TG-E

Part No 3SK264-5-TG-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans RF FET N-CH 15V 0.03A Automotive 4-Pin CP T/R / FET RF 15V 200MHZ CP4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Gain 23dB
Voltage - Test 6V
Current Rating 30mA
Noise Figure 2.2dB
Current - Test 10mA
Voltage Rating 15V
Case / Package 4-CP
Win Source Part Number 006144-3SK264-5-TG-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 3SK264
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 3SK264-5-TG-E CAD Model

Description

The 3SK264-5-TG-E is a high-performance N-Channel RF MOSFET transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This discrete semiconductor product is engineered to meet the demanding requirements of RF amplification and switching applications.

Key Features

  • Voltage & Current: It operates at a drain-source voltage (Vds) of 10V, with a continuous drain current (Id) of 30mA, making it suitable for low-power operations.
  • High Gain: The device boasts a high power gain, which is essential for amplifying weak radio frequency signals without significant loss of quality or performance.
  • Low Noise Figure: With its low noise figure, the 3SK264-5-TG-E ensures clear signal amplification, which is critical in communication systems where signal clarity is paramount.
  • High-Speed Switching: The transistor is designed for high-speed switching applications, allowing for efficient signal modulation and demodulation in RF circuits.
  • Package: Housed in a small, surface-mount package (SOT-346), the 3SK264-5-TG-E is optimized for space-constrained applications and allows for high-density PCB layouts.

Applications

The 3SK264-5-TG-E is ideal for a wide range of applications, including:

  • RF amplifiers in wireless communication systems
  • Low-noise front-end amplifiers in receivers
  • Oscillator circuits in various RF applications
  • Switching applications in digital communication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 3SK264-5-TG-E is built with reliability in mind, ensuring stable performance over its entire lifespan. It is also compliant with RoHS standards, minimizing the environmental impact and making it suitable for use in eco-conscious applications.

Whether you're designing a cutting-edge communication device or looking to enhance an existing system, the 3SK264-5-TG-E from ON Semiconductor provides the performance and reliability needed for your RF applications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess