EN
  • EN
  • DE

45H11

Part No 45H11
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 1.75W
Frequency - Transition 40MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 162220-45H11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 45H11 CAD Model

Description

The ON Semiconductor 45H11 is a robust NPN bipolar power transistor designed for high-power switching and amplifier applications. This versatile component is known for its high-speed switching capabilities, making it an ideal choice for a wide range of electronic circuits. Its ability to handle significant power levels and its reliability in demanding conditions have made it a go-to transistor for engineers and designers in various industries.

Key Features

  • Voltage and Current Ratings: The 45H11 is capable of withstanding collector-emitter voltages up to 80 volts, and its collector current rating of up to 10 amperes ensures efficient handling of high-power applications.
  • High Gain Bandwidth Product: With a transition frequency typically in the MHz range, this transistor can be used in high-frequency stages of audio and RF applications.
  • Low Saturation Voltage: The device exhibits low V<sub>CE(sat) which minimizes on-state power losses and improves overall efficiency, particularly in switching applications.
  • Robust Thermal Performance: The 45H11 is designed with a TO-220 package, known for excellent thermal conduction. This allows the device to dissipate heat effectively, ensuring reliability even under high power and temperature conditions.

Applications

The ON Semiconductor 45H11 is widely used in a variety of applications, including but not limited to:

  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Switching power supplies
  • Automotive and industrial systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 45H11 is no exception. This component is manufactured under stringent quality control standards and is designed to meet or exceed the demands of the most challenging electrical environments. With its robust construction and proven performance, the 45H11 NPN bipolar power transistor is an excellent choice for your high-power electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5322 $58.9186
32+ $3.7191 $119.0112
49+ $3.6024 $176.5176
67+ $3.4858 $233.5486
86+ $3.3703 $289.8458
115+ $3.0215 $347.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess