EN
  • EN
  • DE
  • IT

4TPB220MC 220UF 4V 20%

Part No 4TPB220MC 220UF 4V 20%
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751402-4TPB220MC 220UF 4V 20%
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4TPB220MC 220UF 4V 20% CAD Model

Description

The 4TPB220MC is a high-performance capacitor from ON Semiconductor, designed for a wide range of electronic applications requiring a compact energy storage solution. This tantalum polymer capacitor offers a capacitance of 220 microfarads (uF) with a tolerance of ±20%, making it a reliable choice for smoothing and filtering applications where a precise capacitance value is not critical but robustness and stability are.

Key Features

  • Capacitance: 220 microfarads (uF) provides sufficient charge storage for a variety of circuits, from power supplies to audio systems.
  • Voltage Rating: 4 volts (V) allows for integration into low-voltage circuits, ideal for battery-operated devices and portable electronics.
  • Tolerance: ±20% is suitable for applications where the exact capacitance value is flexible, allowing for a wider operational range.
  • Construction: Made with tantalum polymer materials, known for their stability, reliability, and resistance to high temperatures.
  • Form Factor: Compact and surface-mountable, it is designed to save space on printed circuit boards (PCBs).

Applications

The 4TPB220MC capacitor is versatile and can be used in a variety of applications, including but not limited to:

  • Power management in consumer electronics such as smartphones, tablets, and laptops.
  • Decoupling and noise suppression in high-speed digital circuits.
  • Energy storage in power backup systems.
  • Audio signal processing for clear and stable sound reproduction.

Product Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 4TPB220MC is no exception. Each capacitor is manufactured under stringent quality control standards, ensuring high reliability and performance in your electronic projects. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the 4TPB220MC from ON Semiconductor is an excellent choice for your capacitor needs.

You May Also Be Interested in

Texas Instruments
LOW-INPUT VOLTAGE-MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
16-BIT PROGRAMMABLE READ-ONLY MEMORIES
Need more? Email Us
STMicroelectronics
HIGH SIDE SMART POWER SOLID STATE RELAY
Need more? Email Us
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 10MSOP
Lowest to $2.3830
Texas Instruments
3.3-V ABT 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 56SSOP
Lowest to $11.7478
NXP / Nexperia
8-bit, low-power, 3 V, 100 Msps Analog-to-Digital Converter ADC
Need more? Email Us
TDK Corporation
SMD Inductors For Power Line | FIXED IND 1UH 2.7A 50 MOHM SMD
Lowest to $0.5485
STMicroelectronics
SATELLITE SOUND AND VIDEO PROCESSORS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT RESPONSE 3-A LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $6.2532

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess