EN
  • EN
  • DE

54LS174/BEAJC

Part No 54LS174/BEAJC
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 162939-54LS174/BEAJC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS174/BEAJC CAD Model

Description

The 54LS174/BEAJC is a high-performance Hex D-Type Flip-Flop integrated circuit, designed and manufactured by ON Semiconductor. This device features six edge-triggered D-type flip-flops with individual D inputs and Q outputs. The integration of this IC in your digital systems provides a reliable solution for storing and transferring data, making it an essential component for a wide range of applications in the military, aerospace, and other industries requiring high-reliability electronic components.

Key Features

  • Logic Type: Hex D-Type Flip-Flop
  • Package / Case: 16-Ceramic Dual In-Line Package (CDIP)
  • Operating Temperature Range: -55°C to +125°C, making it suitable for extreme environmental conditions.
  • Logic Family: 54LS
  • High Reliability: Meets MIL-STD-883 specifications for military-grade components.
  • Edge-Triggered: Flip-flops transition on the rising edge of the clock pulse, providing precise timing control.
  • Clear Function: A low level at the clear input sets all outputs to a low level, allowing for synchronous reset.

Applications

The 54LS174/BEAJC is versatile and can be used in a variety of digital circuits. Its applications include:

  • Buffer storage
  • Shift registers
  • Pattern generators
  • Binary counters
  • Control circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 54LS174/BEAJC is no exception, as it is produced with stringent quality control measures and rigorous testing to ensure it meets the high standards expected by its customers, especially in mission-critical applications where failure is not an option.

Ordering Information

To order the 54LS174/BEAJC or to obtain more information about this product, please contact ON Semiconductor or an authorized distributor. Ensure that you specify the exact product code to receive the correct device that fits your technical requirements.

You May Also Be Interested in

AMIS
Lowest to $4.2781
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AVX Corp/Kyocera Corp
Lowest to $8.7607

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess