EN
  • EN
  • DE
  • IT

5LN01S-TL-E

Part No 5LN01S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 50V 100MA SMCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Max Gate Charge 1.57nC @ 10V
Max Input Capacitance 6.6pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 7.8 Ohm @ 50mA, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMCP
Dimension SC-75, SOT-416
Win Source Part Number 075931-5LN01S-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5LN01S-TL-E CAD Model

Description

Product Overview: 5LN01S-TL-E by ON Semiconductor

The 5LN01S-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a small signal MOSFET that delivers high performance and reliability for a wide range of applications. It is designed to meet the stringent requirements of modern electronic circuits, providing efficient power management and signal processing capabilities.

Key Features

  • Low On-Resistance: The 5LN01S-TL-E boasts an exceptionally low on-resistance, which ensures minimal power loss and high efficiency when the MOSFET is in the 'on' state. This feature is crucial for applications that demand energy-saving solutions.
  • High-Speed Switching: With its capability for high-speed switching, this device is perfect for high-frequency applications. It can switch on and off rapidly, making it ideal for pulse circuits and digital switching systems.
  • Low Gate Charge: The low gate charge of the 5LN01S-TL-E allows for faster switching speeds and reduced driving power. This characteristic leads to better overall performance in power-sensitive designs.
  • Small Package Size: The compact SOT-416 (SC-75A) package of the 5LN01S-TL-E makes it suitable for space-constrained applications. Its small footprint allows for high-density mounting, which is advantageous in portable and miniaturized electronic devices.

Applications

The 5LN01S-TL-E can be used in a variety of applications, including but not limited to:

  • Power Management Systems
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switches
  • Portable Electronics
  • Signal Processing Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 5LN01S-TL-E is manufactured with rigorous quality control processes to ensure that it meets the reliability standards expected from a leading semiconductor provider. Customers can trust this product for its durability and long operational life, making it a smart choice for both commercial and industrial applications.

For designers and engineers looking for a MOSFET that offers efficiency, speed, and compactness, the 5LN01S-TL-E from ON Semiconductor is an excellent option to consider. Its superior characteristics and versatile applications make it a valuable component in any electronic design project.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.4692

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8117 $69.0585
12+ $11.3333 $135.9996
18+ $10.9788 $197.6184
25+ $10.6257 $265.6425
32+ $10.2712 $328.6784
43+ $9.2079 $395.9397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess