EN
  • EN
  • DE

74ABT16541CMTD

Part No 74ABT16541CMTD
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Buffer/Line Driver with 3-STATE Outputs | IC BUF NON-INVERT 5.5V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74ABT16541
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1130172-74ABT16541CMTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16541CMTD CAD Model

Description

Product Overview: 74ABT16541CMTD

The 74ABT16541CMTD is a high-performance integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is a 16-bit buffer and line driver designed for use in systems that require high-speed, low-power consumption, and bidirectional communication buses. It is an essential component for applications ranging from telecommunications and computing to industrial controls.

Key Features

  • Technology: The 74ABT16541CMTD is built with advanced BiCMOS technology, which allows for the high-speed operation typical of bipolar with the low power consumption of CMOS.
  • Speed: This component is capable of operating at high speeds, with a typical shift frequency that meets the demands of fast data buses.
  • Power Supply: It operates at a nominal voltage of 5V, which is compatible with TTL levels, ensuring easy integration into existing systems.
  • Drive Capability: The device features high drive capabilities, with outputs capable of driving heavily loaded buses with the minimal signal degradation.
  • Design Flexibility: The 74ABT16541CMTD offers 3-state outputs, which enable the device to be used in bus-oriented systems where control lines dictate either a high-impedance state or active bus driving.

Applications

The versatility of the 74ABT16541CMTD makes it suitable for a wide range of applications, including:

  • High-speed data transfer systems
  • Memory buffering and driving in servers and workstations
  • Communication infrastructure such as routers and switches
  • Industrial control and automation systems
  • Signal distribution and processing applications

Package and Quality

The 74ABT16541CMTD is packaged in a compact and robust 48-pin LQFP (Low-profile Quad Flat Package), which ensures a minimal footprint on the PCB while providing excellent thermal characteristics. ON Semiconductor is committed to the highest quality standards, and this product is no exception, meeting stringent industry requirements for performance and reliability.

In summary, the 74ABT16541CMTD from ON Semiconductor is a powerful, versatile, and reliable component that enhances the efficiency and performance of high-speed digital systems.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8237 $63.8295
80+ $1.4957 $119.6560
120+ $1.4495 $173.9400
165+ $1.4022 $231.3630
215+ $1.3560 $291.5400
285+ $1.2162 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess