EN
  • EN
  • DE

74ABT573CPC

Part No 74ABT573CPC
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal D-Type Latch with 3-STATE Outputs | IC LATCH OCT D-TYPE 3ST 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2.7ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74ABT573
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1130247-74ABT573CPC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT573CPC CAD Model

Description

ON Semiconductor 74ABT573CPC Product Overview

The 74ABT573CPC from ON Semiconductor is a high-performance, octal D-type transparent latch with 3-state outputs designed to be used in high-speed memory buffering applications. This integrated circuit is a significant component in the realm of digital electronics, providing a reliable solution for systems requiring temporary storage of data.

Key Features

  • Octal D-Type Latch: The device contains eight latches with 3-state outputs for bus organized systems applications.
  • High-Speed Operation: This product is capable of operating at high speeds, making it suitable for systems that require rapid data processing and storage.
  • Transparent Latches: Data on the D-input is transferred to the latch output when the latch-enable (LE) input is high, and the Q output is held stable when LE is low.
  • 3-State Outputs: The 3-state outputs can be connected directly to a bus-organized system. They are controlled by the output-enable (OE) input, allowing the user to effectively manage the flow of data.
  • Power-Off Disable: The outputs are disabled during power-off to avoid damaging current backflow.
  • Wide Operating Voltage Range: The 74ABT573CPC operates at a voltage range compatible with industry standards, ensuring versatility in various system designs.
  • Low Power Dissipation: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for power-sensitive applications.
  • Improved Output Drive Capability: The device can drive heavily loaded outputs without compromising signal quality, ensuring robust performance.

Applications

The 74ABT573CPC is ideal for a range of applications, including:

  • Memory Buffering
  • Data Storage Systems
  • Computers and Computer Peripherals
  • Communication Devices
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74ABT573CPC is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to €1.4796
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to €1.1843
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to €0.2489
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to €0.5654
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to €0.8053
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to €0.2060
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to €0.2451
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to €1.0554

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess