EN
  • EN
  • DE

SN74LV373ARGYR

Part No SN74LV373ARGYR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYP LATCH OCT TRANSP 20VQFN  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number 74LV373
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74LV373ARGYRG4,296-13942-2,-296-13942-1-ND,-SN74LV373ARGYRG4-NDR,296-13942-6-NDR,296-13942-1,2156-SN74LV373ARGYR,TEXTISSN74LV373ARGYR,SN74LV373ARGYRG4,296-13942-1-NDR,SN74LV373ARGYRG4-ND,-296-13942-1-NDR,296-13942-2-NDR,-296-13942-1,296-13942-6,-SN74LV373ARGYR-NDR
Standard Package 3,000
Win Source Part Number 1095138-SN74LV373ARGYR
Ultra Librarian 3D Model Ultra Librarian SN74LV373ARGYR CAD Model

Description

The SN74LV373ARGYR is a high-performance, octal transparent D-type latch designed by Texas Instruments. It is part of the 74LV family, which operates at a voltage range of 2V to 5.5V, making it suitable for a wide array of applications that require low-voltage operation and low power consumption.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Operating Voltage: 2 V to 5.5 V
  • IC Package Type: VQFN
  • Mounting Type: Surface Mount
  • Package / Case: 20-VQFN (3.5x4.5)
  • Propagation Delay Time: Maximum of 6.5 ns at 5 V
  • Operating Temperature Range: -40°C to 85°C

Product Description

The SN74LV373ARGYR is equipped with eight latches that hold the data at their outputs when the latch-enable (LE) input is high. The data is transferred to the outputs when the LE goes low. The latches are transparent to the data when LE is high, and the data appears at the outputs in real-time. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which is ideal for interfacing with bus lines in a bus-organized system.

This component is designed to support the low-voltage operation and ensure minimal power consumption without compromising speed. It is suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory. The SN74LV373ARGYR is also characterized for operation from -40°C to 85°C, making it reliable in varied environmental conditions.

Applications

The versatile nature of the SN74LV373ARGYR allows it to be used in a variety of applications, including:

  • Computers and Computer Peripherals
  • Communication Equipment
  • Data Storage Devices
  • Consumer Electronics
  • Industrial Control Systems

With its robust feature set and Texas Instruments' reputation for quality, the SN74LV373ARGYR is an excellent choice for designers looking for a reliable latch solution in their digital logic circuits.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2272 $51.1200
540+ $0.1864 $100.6560
835+ $0.1806 $150.8010
1,145+ $0.1747 $200.0315
1,485+ $0.1689 $250.8165
1,985+ $0.1515 $300.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess