EN
  • EN
  • DE

74AC109

Part No 74AC109
Manufacturer ON Semiconductor
Catalog Hard To Find
Description Dual JK Positive Edge-Triggered Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1130300-74AC109
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC109 CAD Model

Description

ON Semiconductor 74AC109 Dual JK Positive Edge-Triggered Flip-Flop

The 74AC109 from ON Semiconductor is a high-performance, dual JK flip-flop integrated circuit featuring individual J, K, clock (CLK), set (SET), and reset (RESET) inputs for each flip-flop. Designed for use in a wide range of applications, this device is a staple in digital electronics where reliable edge-triggered sequential logic is required.

Key Features:

  • Edge-Triggered Dual Flip-Flops: Each flip-flop is independently controlled by its own clock signal, enabling precise timing and sequence management in digital circuits.
  • Positive-Edge Triggering: The flip-flops are triggered on the rising edge of the clock signal, which helps in synchronizing operations in high-speed systems.
  • Asynchronous Set and Reset: The SET and RESET inputs are asynchronous, allowing the flip-flops to be set or cleared independently of the clock signal for immediate control.
  • High-Speed Operation: The 74AC109 is designed for very high-speed operation, making it suitable for applications that require fast data processing and throughput.
  • Standardized Symmetrical Output Characteristics: With symmetrical output impedance, the device ensures balanced drive levels, which is crucial for maintaining signal integrity.
  • Multiple Package Options: Available in various package types, including SOIC, TSSOP, and PDIP, to suit different board layouts and assembly techniques.
  • Wide Operating Temperature Range: The device can function over a broad temperature range, making it versatile for use in diverse environmental conditions.

Applications:

The 74AC109 is ideal for a multitude of applications that require reliable flip-flop operations, such as:

  • Counters and dividers
  • Control registers
  • Data storage elements
  • Toggle circuits
  • Pulse shaping and timing circuits

Technical Specifications:

With its advanced CMOS technology, the 74AC109 provides a combination of high speed and low power consumption. The device operates from a single power supply ranging from 2V to 6V, and it is compatible with TTL levels. The output drive capability is 24 mA at the high and low levels, and the typical t<sub>pd is 8 ns at 5V.

For designers and engineers looking for a reliable and efficient dual JK flip-flop, the ON Semiconductor 74AC109 offers a robust solution that can be integrated into a wide array of digital systems.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1854 $58.4010
760+ $0.1522 $115.6720
1,180+ $0.1474 $173.9320
1,620+ $0.1427 $231.1740
2,095+ $0.1379 $288.9005
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess