EN
  • EN
  • DE

74AC163SCX-SOP3.9

Part No 74AC163SCX-SOP3.9
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0406+Rohs
Reference case SOP163.9
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 736571-74AC163SCX-SOP3.9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC163SCX-SOP3.9 CAD Model

Description

The 74AC163SCX-SOP3.9 is a high-speed synchronous modulo-16 binary counter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the AC series, known for its advanced high-speed CMOS technology which offers a blend of speed and power efficiency.

Key Features

  • Synchronous Counting and Loading: The counter operation is synchronized to the clock pulses for accurate timing and performance.
  • High-Speed Operation: Capable of handling fast clock rates, making it suitable for high-speed applications.
  • Look-Ahead Carry Circuitry: This feature enables the device to perform high-speed arithmetic operations, which is essential for advanced computing systems.
  • Output Drive Capability: The device can drive 15 LSTTL loads, providing robust output signals and ensuring compatibility with a variety of logic families.
  • Power-Down Feature: A low-power mode helps reduce power consumption when the device is not in active use.

Package and Mounting

The 74AC163SCX-SOP3.9 comes in a SOP (Small Outline Package) with a 3.9mm body width, which is ideal for space-constrained applications. The surface-mount package allows for efficient assembly on printed circuit boards and is well-suited for automated manufacturing processes.

Applications

This binary counter is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • High-speed computing devices
  • Telecommunications equipment
  • Embedded systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74AC163SCX-SOP3.9 is built to stringent quality control standards and is designed for reliable operation in a wide range of environmental conditions.

Environmental Compliance

The product complies with environmental regulations, ensuring that it meets global standards for electronic components regarding material safety and sustainability.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess