EN
  • EN
  • DE

74AC257

Part No 74AC257
Manufacturer ON Semiconductor
Catalog Hard To Find
Description Quad 2-Input Multiplexer with 3-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1130360-74AC257
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC257 CAD Model

Description

ON Semiconductor 74AC257: Quad 2-Input Multiplexer with 3-State Outputs

The ON Semiconductor 74AC257 is a high-performance, quad 2-input multiplexer with 3-state outputs that is designed to meet the demands of high-speed switching applications. This integrated circuit is part of ON Semiconductor's AC series of logic devices, known for their robust performance and compatibility with a wide range of digital systems.

The 74AC257 features four individual 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one select input (S), and one output (Y). The select input determines which data input is connected to the output: when S is low, the A input is selected, and when S is high, the B input is selected.

One of the key features of the 74AC257 is its 3-state outputs, which allow the outputs to be set to a high impedance (Z) state. This high impedance state is crucial for creating bus-oriented systems where multiple outputs can be connected to a common bus without interference, as only one device should actively drive the bus at any given time. The outputs are placed in the high impedance state when the enable input (G) is high, regardless of the select and data inputs.

Constructed with advanced CMOS technology, the 74AC257 offers low power dissipation yet high-speed operation. It is capable of operating at speeds comparable to low power Schottky TTL circuits while maintaining CMOS low power consumption. The device operates over a broad voltage range of 2V to 6V and provides TTL compatibility over this range.

With its wide operating voltage range and high noise immunity, the 74AC257 is suitable for a variety of applications, including data routing, signal gating, and multiplexing in systems that require high-speed, low-power digital logic. It is available in various package options, making it flexible for different types of circuit board layouts.

For detailed specifications, timing diagrams, and more information, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides to ensure proper integration of the 74AC257 into their projects.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Freescale Semiconductor - NXP
Lowest to $4.3657
Mini-Circuits
RF Transformer
Lowest to $5.7750

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess