EN
  • EN
  • DE

74ACT240MTC

Part No 74ACT240MTC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal Buffer/Line Driver with 3-STATE Outputs | IC BUFFER INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74ACT240
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1130490-74ACT240MTC
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT240MTC CAD Model

Description

Product Overview: 74ACT240MTC from ON Semiconductor

The 74ACT240MTC is a high-performance, octal buffer/line driver designed by ON Semiconductor to deliver exceptional drive capabilities while maintaining low power consumption. This integrated circuit is part of the Advanced CMOS Technology (ACT) family, which combines the speed of CMOS with the low power requirements of TTL logic.

The device features eight non-inverting buffers with 3-state outputs, providing the flexibility to be used as either a buffer or a line driver. This makes the 74ACT240MTC suitable for driving bus lines or buffer memory address registers, thus offering a versatile solution for a wide array of digital applications.

Key Features and Benefits

  • High-Speed Operation: The 74ACT240MTC is capable of operating at high speeds, ensuring quick signal propagation and reducing delays in critical paths of digital circuits.
  • 3-State Outputs: With its three-state output control, the device allows for connection to bus-oriented systems, facilitating signal flow management without the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power dissipation, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5V to 5.5V, providing compatibility with standard TTL logic levels while offering the robustness required for various operating conditions.
  • Multiple Package Options: The 74ACT240MTC is available in a TSSOP-20 package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the 74ACT240MTC makes it an excellent choice for a variety of digital applications, including:

  • Bus drivers
  • Memory address drivers
  • Buffer registers
  • Input/output port drivers
  • Line drivers for data transmission

With its robust design and ON Semiconductor's commitment to quality, the 74ACT240MTC is a reliable component that can meet the demands of modern digital systems. Whether for industrial, commercial, or consumer electronics, this octal buffer/line driver is engineered to deliver performance and reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7721 $50.1865
160+ $0.6335 $101.3600
245+ $0.6137 $150.3565
340+ $0.5939 $201.9260
440+ $0.5741 $252.6040
585+ $0.5148 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess