EN
  • EN
  • DE

MMBT4403WT1

Part No MMBT4403WT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS GP PNP SS 40V SC70 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number MMBT4403
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 642299-MMBT4403WT1
Ultra Librarian 3D Model Ultra Librarian MMBT4403WT1 CAD Model

Description

ON Semiconductor MMBT4403WT1 PNP Transistor

The MMBT4403WT1 is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This particular transistor is designed for use in a wide range of electronic applications, from switching circuits to amplification tasks, offering versatility and efficiency to designers and engineers.

Key Features:

  • Device Type: PNP Bipolar Junction Transistor (BJT)
  • Package: SOT-323, which is a small and surface-mountable package, ideal for space-constrained applications.
  • Collector-Emitter Voltage (VCEO): 40V, providing a good voltage range for various circuit designs.
  • Collector Current (IC): Up to 600 mA, making it suitable for moderate power applications.
  • Power Dissipation (Pd): 225 mW, ensuring the transistor can handle a reasonable amount of power without overheating.
  • DC Current Gain (hFE): High, with a minimum value of 100, which means the transistor can amplify a small input current into a much larger output current.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, allowing for operation in a wide range of environmental conditions.
  • RoHS Compliant: Yes, the MMBT4403WT1 meets the Restriction of Hazardous Substances directive, making it suitable for use in eco-friendly products.

Applications:

Due to its robust features, the MMBT4403WT1 can be utilized in various applications, including but not limited to:

  • Signal amplification circuits
  • Switching applications
  • Power management solutions
  • Linear amplification stages
  • Consumer electronics
  • Industrial control systems

ON Semiconductor's MMBT4403WT1 PNP transistor is a reliable and efficient choice for designers who require a compact, high-performance component. With its impressive electrical characteristics and suitability for a broad range of applications, this transistor is a valuable addition to any electronic circuit design.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
16,670+ $0.0139 $231.7130
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess