EN
  • EN
  • DE

SN74ALS133DR

Part No SN74ALS133DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Package Options Include Plastic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 13
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 80μA
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 25ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 16-SOIC
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1253703-SN74ALS133DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS133
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS133DR CAD Model

Description

The SN74ALS133DR is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device is a 13-input positive-NAND gate, a fundamental component in digital electronics. It is designed for use in implementing logic functions and combining multiple signals into a single output in a wide range of applications.

Key Features

  • Logic Type: 13-Input Positive-NAND Gate
  • Package: The SN74ALS133DR comes in a SOIC (Small Outline Integrated Circuit) package with 20 pins, providing a compact footprint for space-constrained applications.
  • Operating Temperature: This device is capable of operating over a wide temperature range, making it suitable for industrial applications.
  • Supply Voltage: It operates at a typical supply voltage of 5V, compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration with existing TTL systems.
  • High Speed: The SN74ALS133DR offers fast switching characteristics, which is essential for high-speed digital systems.
  • Low Power Consumption: As part of the ALS (Advanced Low-power Schottky) series, it is designed for low power consumption without compromising on speed.

Applications

The versatility of the SN74ALS133DR makes it suitable for a wide array of applications. It is commonly used in:

  • Data processing systems
  • Communication infrastructure
  • Control systems
  • Embedded systems
  • Complex logic networks where multiple conditions must be met before triggering an event or output

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALS133DR is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Customers can trust in TI's rigorous testing and quality control processes, which are in place to deliver a reliable and robust product.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'DR' suffix in its part number, facilitating easy assembly during mass production. For detailed ordering and shipping information, customers can consult the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7436 $52.4104
33+ $3.0717 $101.3661
51+ $2.9757 $151.7607
70+ $2.8797 $201.5790
90+ $2.7838 $250.5420
121+ $2.4958 $301.9918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess