EN
  • EN
  • DE

PCA9548ADWR

Part No PCA9548ADWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 8-CHANNEL I2C SWITCH WITH RESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Translating Switch
Interface I2C, SMBus
Operating Supply Voltage 2.3 V ~ 5.5 V
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Mounting SMD
Win Source Part Number 1236034-PCA9548ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9548
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9548ADWR CAD Model

Description

Product Overview: PCA9548ADWR

The PCA9548ADWR is a high-quality, 8-channel I2C-bus switch with reset manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to provide a seamless and efficient way to manage multiple I2C devices that have the same address, making it an essential component for complex systems requiring multiple I2C sensors or peripherals.

Key Features

  • Channel Number: The PCA9548ADWR offers 8 bidirectional translating switches that can connect up to eight separate I2C slave devices to a single I2C bus.
  • Operating Voltage: It operates within a wide range of 2.3V to 5.5V, accommodating various system requirements and ensuring compatibility with both low and standard voltage devices.
  • Current Consumption: With a low standby current, it is an energy-efficient option for battery-operated devices.
  • Reset Function: The reset input allows the PCA9548ADWR to recover from a situation where one of the downstream I2C buses is stuck in a low state.
  • Package Type: It is available in a compact 24-pin SOIC package, designated by the suffix 'DWR', which is suitable for space-constrained applications.

Applications

The PCA9548ADWR is ideal for a variety of applications where multiple I2C devices are used, such as:

  • Server and telecom infrastructure
  • Medical equipment
  • Industrial control systems
  • Multi-zone audio systems

Technical Specifications

With its built-in oscillator and 400 kHz clock frequency, the PCA9548ADWR ensures a high-speed I2C-bus interface. The device also supports hot insertion, which means components can be replaced or added without having to power down the entire system. Additionally, the no-glitch feature ensures data integrity during the transition of the I2C-bus lines.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PCA9548ADWR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance in your applications.

For developers and engineers looking for a versatile I2C-bus switch, the PCA9548ADWR from Texas Instruments offers an excellent balance of functionality, power efficiency, and space-saving design.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8424 $55.2720
70+ $1.5118 $105.8260
105+ $1.4645 $153.7725
145+ $1.4173 $205.5085
185+ $1.3700 $253.4500
245+ $1.2283 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,501 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess