EN
  • EN
  • DE

74F273SC

Part No 74F273SC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 160MHz
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 44mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74F273
Manufacturer Pack Quantity 1,080
MSL Level 1 (Unlimited)
Win Source Part Number 1131332-74F273SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F273SC CAD Model

Description

ON Semiconductor 74F273SC Octal D-Type Flip-Flop

The 74F273SC from ON Semiconductor is a high-performance, octal D-type flip-flop integrated circuit designed for use in a variety of digital applications. This versatile component features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The common buffered Clock (CP) and Master Reset (MR) inputs allow synchronous resetting of all flip-flops, which makes it an ideal choice for implementing precise timing sequences and state machines in your digital systems.

The 74F273SC is fabricated with advanced silicon-gate technology, which provides improved speed and output drive over standard implementations. Its fast propagation delay times and high noise immunity are characteristic of ON Semiconductor's commitment to producing high-quality, reliable components for the electronics industry.

This flip-flop IC is housed in a 20-pin SOIC package, making it compact and suitable for surface-mount technology (SMT) assembly processes. Its wide operating temperature range ensures reliable performance in various environmental conditions, making it a robust choice for industrial, automotive, and consumer applications.

Key Features:

  • Eight edge-triggered D-type flip-flops
  • Common buffered Clock and Master Reset inputs
  • High-speed, low-power consumption design
  • Typical clock frequency of 100MHz
  • Wide operating temperature range: -55°C to +125°C
  • 20-pin SOIC package for easy integration
  • Fast setup times and high noise immunity
  • Compatible with TTL logic levels

The device's performance is optimized for use in systems that require high-speed data storage, signal processing, or precise control mechanisms. Whether you are designing complex computing systems, communications equipment, or sophisticated control logic, the 74F273SC provides a reliable foundation for your flip-flop needs.

ON Semiconductor's 74F273SC is a testament to their dedication to providing high-performance integrated circuits that meet the demands of modern electronic designs. With its robust feature set and proven technology, this octal D-type flip-flop is an excellent choice for designers looking to add a dependable and efficient data storage solution to their projects.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess