EN
  • EN
  • DE

74F675ASPC

Part No 74F675ASPC
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 16-Bit Serial-In, Serial/Parallel-Out Shift Register | IC REG SER-IN SER-PAR OUT 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 16
Function Serial to Parallel, Serial
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74F675
Manufacturer Pack Quantity 375
MSL Level 1 (Unlimited)
Win Source Part Number 1131381-74F675ASPC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F675ASPC CAD Model

Description

ON Semiconductor 74F675ASPC - 16-Bit Serial-In, Serial/Parallel-Out Shift Register

The ON Semiconductor 74F675ASPC is a versatile and high-performance 16-bit shift register designed to cater to a wide array of digital applications. This integrated circuit is capable of handling serial input to serial or parallel output data conversion, making it an ideal choice for systems that require data manipulation and storage with minimal interfacing complexities.

The 74F675ASPC features a 16-bit serial-in and serial/parallel-out configuration, which allows for efficient data processing and communication within electronic systems. It operates on a standard 5V power supply, which is common in digital logic circuits, ensuring compatibility with a variety of other digital components.

One of the key attributes of this shift register is its ability to work with both synchronous and asynchronous reset functions. The synchronous reset enables the register to clear its contents on a specific clock signal, ensuring precise control over data flow. In contrast, the asynchronous reset can be triggered at any time, providing a quick way to clear the register regardless of the clock signal.

The 74F675ASPC also offers a Hold function, which is crucial when temporary suspension of data shifting is needed without altering the current state of the output. This feature is particularly useful during complex data manipulation processes where timing is critical.

For ease of use, the device comes in a 24-pin plastic DIP (Dual In-line Package), which is a common package type for through-hole mounting, providing robust mechanical stability and easy handling during PCB assembly. The pin configuration is designed to be user-friendly, making it simple for engineers to connect and integrate the shift register into their designs.

Overall, the ON Semiconductor 74F675ASPC is a reliable and efficient solution for applications requiring serial-to-parallel data conversion or temporary data storage. Its combination of features such as synchronous and asynchronous reset options, Hold function, and user-friendly packaging, make it a valuable component in the design of complex digital systems, such as microprocessor interfaces, digital signal processing, and data communication systems.

With its robust design and versatile functionality, the 74F675ASPC from ON Semiconductor is a must-have for engineers looking to enhance the performance and flexibility of their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess