EN
  • EN
  • DE

74FST3125MX

Part No 74FST3125MX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 164987-74FST3125MX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FST3125MX CAD Model

Description

The 74FST3125MX from ON Semiconductor is a high-performance, quad bus switch designed with the modern electronic environment in mind. This device is part of ON Semiconductor's FST series, which is renowned for its fast switching speeds and low power consumption.

Key Features

  • Switch Configuration: The 74FST3125MX features four independent switches that provide a low on-resistance connection between two ports. This makes it ideal for applications where minimal signal distortion is critical.
  • Speed: With its fast switching speed, this bus switch is designed to support high-frequency signal transmission, which is essential for modern digital applications.
  • Low Power Operation: The device operates with minimal power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Operating Voltage Range: It has a wide operating voltage range of 4.5V to 5.5V, which allows for flexible integration into various circuit designs.
  • High Bandwidth: The 74FST3125MX offers a high bandwidth which ensures data can flow through the switch without significant time delay.

Applications

The versatility of the 74FST3125MX makes it suitable for a wide range of applications, including:

  • Signal gating
  • Data switching in networking equipment
  • Bus isolation and switching in servers and computer systems
  • Peripheral sharing

Package and Quality

The 74FST3125MX is offered in an SOIC-14 package, which is compact and suitable for surface-mount technology (SMT). The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperature conditions. ON Semiconductor is committed to high-quality standards, and the 74FST3125MX is no exception, meeting stringent industry requirements for performance and reliability.

Conclusion

With its combination of speed, efficiency, and flexibility, the ON Semiconductor 74FST3125MX is an excellent choice for designers looking to implement a high-performance quad bus switch in their systems. Its robust feature set ensures that it can meet the needs of a variety of high-speed data transfer applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess