EN
  • EN
  • DE

74FST32XL384PA

Part No 74FST32XL384PA
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 164989-74FST32XL384PA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FST32XL384PA CAD Model

Description

Product Overview: 74FST32XL384PA

The 74FST32XL384PA is a high-performance, low-power CMOS integrated circuit produced by ON Semiconductor, a trusted name in the electronics industry. This device is part of ON Semiconductor's FST (Fast Switching Technology) series, which is renowned for its fast switching speeds and high bandwidth capabilities, making it an ideal choice for a variety of digital applications.

Key Features

  • High-Speed Operation: The 74FST32XL384PA is designed to operate at very high speeds, which is essential for modern digital systems that require rapid data processing and minimal delays.
  • Low Power Consumption: Despite its fast operation, this IC maintains low power consumption, ensuring energy efficiency and helping to extend the life of battery-powered devices.
  • CMOS Technology: Utilizing advanced CMOS technology, the product offers improved noise immunity and reduced power dissipation compared to other logic families.
  • Wide Bus Interface: With a 20-bit bus interface, this device can handle a significant amount of data, making it suitable for complex digital systems.
  • Multiple Package Options: The 74FST32XL384PA is available in various package options, including the PA suffix, which indicates a TSSOP (Thin Shrink Small Outline Package) type, providing flexibility for different PCB designs.

Applications

The versatility of the 74FST32XL384PA makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data processing systems
  • Communication infrastructure
  • Networking equipment
  • Computer motherboards
  • Signal routing and switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74FST32XL384PA is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. The device's reliability is further enhanced by its operating temperature range, which allows for stable performance in various environmental conditions.

In conclusion, the 74FST32XL384PA from ON Semiconductor stands out as a high-speed, low-power, and reliable component that is well-suited for demanding digital applications. Its advanced features and robust design make it a smart choice for engineers and designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess