EN
  • EN
  • DE

CY74FCT16373APAC

Part No CY74FCT16373APAC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040234-CY74FCT16373APAC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY74FCT16373APAC CAD Model

Description

The CY74FCT16373APAC is a 16-bit transparent D-type latch manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This device is designed for high-speed, low-power operation, making it suitable for a wide range of digital applications requiring temporary data storage and buffering.

Applications

  • Data buffering in high-speed systems
  • Address latching in memory systems
  • I/O port expansion
  • Register file implementation
  • General-purpose data storage

Features

  • High-Speed Operation: Provides fast data throughput for demanding applications.
  • Low Power Consumption: Reduces energy usage and heat dissipation.
  • 16-Bit Wide Latch: Allows for parallel storage of 16 bits of data.
  • Transparent Mode Operation: Data passes through the latch when enabled.
  • 3-State Outputs: Enables connection to a shared bus.

Benefits

  • Improved System Performance: High-speed operation enhances overall system responsiveness.
  • Reduced Power Requirements: Low power consumption minimizes energy usage and extends battery life in portable devices.
  • Efficient Data Handling: 16-bit width allows for efficient parallel data processing.
  • Flexible Data Transfer: Transparent mode simplifies data transfer when latching is not required.
  • Versatile System Integration: 3-state outputs facilitate connection to shared buses and memory systems.

Additional Details

The CY74FCT16373APAC operates from a 5V power supply and is commonly available in a TSSOP (Thin Shrink Small Outline Package) for surface-mount applications. The device features a fast propagation delay, ensuring rapid data transfer. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the official datasheet provided by Infineon Technologies (formerly Cypress Semiconductor).

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess