EN
  • EN
  • DE

OS81092AMR-C1C-010604-V01

Part No OS81092AMR-C1C-010604-V01
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968614-OS81092AMR-C1C-010604-V01
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OS81092AMR-C1C-010604-V01 CAD Model

Description

Microchip Technology's OS81092AMR-C1C-010604-V01

The OS81092AMR-C1C-010604-V01 is a cutting-edge integrated circuit (IC) component from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is a testament to Microchip's commitment to innovation and quality in the field of semiconductor design and manufacturing.

Designed for the automotive industry, the OS81092AMR-C1C-010604-V01 is a robust and reliable solution that meets the stringent requirements of automotive applications. It is an INIC (Intelligent Network Interface Controller) that supports the Media Oriented Systems Transport (MOST) technology, which is widely used for in-vehicle multimedia networking.

The MOST technology facilitates the transmission of audio, video, data, and control information over a single cable, simplifying the complex wiring otherwise required in modern vehicles. The OS81092AMR-C1C-010604-V01 IC enables seamless integration of infotainment systems, navigation, and connectivity modules, enhancing the user experience and safety features of the vehicle.

This product boasts an impressive set of features, including high-speed data communication, low-latency audio and video streaming, and inherent support for Quality of Service (QoS). Its reliability is further bolstered by built-in error detection and correction mechanisms that ensure data integrity across the network.

The OS81092AMR-C1C-010604-V01 is also designed with a focus on low power consumption, making it an eco-friendly choice that aligns with the automotive industry's move towards energy efficiency and reduced emissions. Additionally, its compact form factor allows for flexible and space-saving implementation in a variety of vehicle models.

With its advanced technical specifications and compliance with automotive industry standards, the OS81092AMR-C1C-010604-V01 from Microchip Technology is an essential component for any automotive manufacturer or supplier looking to develop state-of-the-art in-vehicle networking solutions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess