EN
  • EN
  • DE

74FST3383DTR2

Part No 74FST3383DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-Bit Low Power Bus Exchange | IC BUS EXCHANGE 10BIT LP 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74FST3383
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1131434-74FST3383DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FST3383DTR2 CAD Model

Description

ON Semiconductor 74FST3383DTR2 Product Overview

The 74FST3383DTR2 is a high-performance, low-power 10-bit bus switch from ON Semiconductor, designed with the modern electronics engineer in mind. This component offers a seamless solution for applications requiring efficient bus switching and routing, which is essential for data communication within a wide array of electronic systems.

Key Features

  • High-Speed Switching: The 74FST3383DTR2 is capable of switching at high speeds, making it suitable for applications that require fast data transfer rates.
  • Low Power Consumption: It is designed to be energy-efficient, which helps to reduce the overall power consumption of the systems it is integrated into.
  • 10-Bit Bus Interface: The device features a 10-bit wide bus interface, which allows for the simultaneous switching of multiple signals, thereby increasing data throughput.
  • 5Ω Switch Connection between Two Ports: The low on-resistance ensures minimal signal distortion and voltage drop across the switch, maintaining signal integrity.
  • Minimal Propagation Delay: The switch has been optimized to have a very low propagation delay, which is critical for maintaining the timing of high-speed signals.
  • Tri-State Outputs: This feature allows the outputs to be set to a high impedance state, effectively disconnecting the switch from the bus, which is useful for multiplexing and preventing bus contention.

Applications

The ON Semiconductor 74FST3383DTR2 is versatile and can be used in a variety of applications, including:

  • High-speed data transfer systems
  • Signal routing and bus isolation
  • Communication devices
  • Networking equipment
  • Server and computer infrastructure
  • Peripheral connectivity

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74FST3383DTR2 is no exception. It is manufactured to high standards, ensuring both reliability and performance for critical applications. The device is available in a TSSOP package, which is suitable for automated assembly processes and fits well into compact PCB layouts.

In conclusion, the 74FST3383DTR2 from ON Semiconductor is a robust, high-speed bus switch that offers designers a combination of performance, efficiency, and versatility. Whether it's for data communication or signal processing, this component is an excellent choice for engineers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess