EN
  • EN
  • DE

74HCT14DR2G

Part No 74HCT14DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 6CH 6IN 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer ON Semiconductor
Series 74HCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74HCT14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74HCT14DR2GOSCT, 74HCT14DR2GOSTR, 74HCT14DR2GOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908251-74HCT14DR2G
Ultra Librarian 3D Model Ultra Librarian 74HCT14DR2G CAD Model

Description

The 74HCT14DR2G is a high-performance, Hex Schmitt-Trigger Inverter IC manufactured by ON Semiconductor. This integrated circuit is designed to provide robust noise immunity and hysteresis characteristics, making it a perfect choice for applications that require signal conditioning, particularly in environments with high electrical noise.

Key Features

  • Logic Type: Hex Inverter with Schmitt Trigger inputs
  • Supply Voltage Range: 4.5V to 5.5V, optimized for 5V systems
  • High Noise Immunity: Nominally 0.25 VCC (1.25V at VCC = 5V)
  • Output Drive Capability: 10 LSTTL Loads
  • Schmitt Trigger Action: Makes the circuit tolerant to slower input rise and fall times
  • Temperature Range: -55°C to +125°C operational range, suitable for industrial applications
  • Packaging: Supplied in a compact SOIC-14 package for surface mount technology (SMT)
  • Lead-Free, RoHS Compliant: Environmentally friendly with reduced hazardous substances

Applications

The 74HCT14DR2G is versatile and can be used in a variety of digital applications including:

  • Wave shaping and noise filtering
  • Square wave and pulse generation
  • Signal processing
  • Glitch removal on digital lines
  • Input pulse conditioning
  • Logic circuits requiring high noise immunity

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74HCT14DR2G is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected for industrial and commercial use. Customers can rely on this component for consistent performance and durability.

Ordering Information

For ordering, the product is designated as 74HCT14DR2G and is available in tape and reel packaging for automated assembly processes. For detailed product specifications and ordering information, please refer to the official ON Semiconductor datasheets and product resources.

Note: The above information is provided for reference only and should be confirmed with the official datasheet and documentation from ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess