ON Semiconductor 74HCU04DR2G Hex Inverter
The ON Semiconductor 74HCU04DR2G is a high-performance hex inverter chip designed for a wide range of applications requiring logic inversion. This integrated circuit is part of ON Semiconductor's high-speed CMOS logic family and is known for its robustness, reliability, and efficiency.
Key Features
- Logic Type: Hex Inverter
- Number of Circuits: Six independent inverters
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications
- Standard Pinout: Compatible with other standard logic devices
- Package: SOIC-14, providing a compact surface-mount solution
Applications
The 74HCU04DR2G is versatile and can be used in a variety of electronic circuits. Typical applications include:
- Logic inversion in digital systems
- Wave shaping and signal processing
- Oscillator circuits
- Input buffering for digital circuits
Quality and Environmental Compliance
ON Semiconductor is committed to providing high-quality products that meet international standards. The 74HCU04DR2G is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, minimizing the environmental impact and making it suitable for use in environmentally sensitive applications.
Conclusion
The 74HCU04DR2G from ON Semiconductor is a reliable and efficient solution for designers looking for a hex inverter that offers low power consumption, high noise immunity, and compatibility with a range of operating voltages. Its compact SOIC-14 package makes it an excellent choice for space-constrained applications while ensuring ease of integration into a variety of electronic systems.