EN
  • EN
  • DE

MC74HCU04AN

Part No MC74HCU04AN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX UNBUFF 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.8 V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 130672-MC74HCU04AN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HCU04AN CAD Model

Description

Product Overview: MC74HCU04AN

The MC74HCU04AN is a high-performance hex inverter chip designed and manufactured by ON Semiconductor. This integrated circuit is part of the HC/UH series, known for its robustness and versatility in various electronic applications. The MC74HCU04AN is particularly notable for its unbuffered inverter functions, which makes it an essential component for signal processing in digital systems.

Constructed with advanced silicon-gate CMOS technology, the MC74HCU04AN offers a unique combination of high-speed operation similar to LS-TTL gates with the low power consumption of standard CMOS integrated circuits. This makes the chip an excellent choice for battery-operated devices, portable equipment, and other applications where power efficiency is crucial.

Key Features:

  • Logic Type: Hex Inverter – The device contains six independent inverter gates that can be used in a variety of logic circuits and applications.
  • Operating Voltage: The MC74HCU04AN operates at a wide range of voltages from 2V to 6V, catering to different levels of logic signals and providing design flexibility.
  • High Noise Immunity: Characterized by a significant noise immunity, the device is stable under varied environmental conditions, making it reliable for critical applications.
  • Low Power Consumption: With its CMOS technology, the chip maintains a low power dissipation yet delivers high-speed performance.
  • Output Drive Capability: The device can drive up to 10 LS-TTL loads, providing ample power for cascading stages without the need for external buffers.
  • Package: Packaged in a standard 14-pin DIP (Dual In-line Package), the MC74HCU04AN is easy to handle and integrate into a wide range of electronic circuits.

Applications:

The MC74HCU04AN is suitable for various applications, including:

  • Wave shaping and signal processing
  • Oscillator circuits
  • Logic level conversion
  • High-speed logic gates
  • Complex digital systems requiring high noise immunity

With its combination of features, the MC74HCU04AN from ON Semiconductor is a versatile and efficient solution for designers looking to optimize their digital logic operations while maintaining low power consumption and high noise immunity.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess