EN
  • EN
  • DE

74LCX00BQX

Part No 74LCX00BQX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input NAND Gate with 5V Tolerant Inputs | IC GATE NAND 4CH 2-INP 14DQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 5.2ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-DQFN (3x2.5)
Manufacturer Package 14-VFQFN Exposed Pad
Family Part Number 74LCX00
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132312-74LCX00BQX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX00BQX CAD Model

Description

ON Semiconductor 74LCX00BQX Low Voltage Quad 2-Input NAND Gate

The 74LCX00BQX is a high-performance, low-voltage quad 2-input NAND gate integrated circuit brought to you by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This device is designed to operate with a 2.0 to 3.6 V power supply, making it ideal for interfacing with 3.3 V logic devices. It is part of the LCX family, which is renowned for its low power consumption and high-speed operation.

Constructed with advanced silicon gate CMOS technology, the 74LCX00BQX offers superior signal quality and noise immunity, typical of CMOS devices, but with speeds comparable to LSTTL gates. This makes the 74LCX00BQX an excellent choice for a wide range of applications, including high-speed data processing, communication systems, and complex logic circuit designs.

The 74LCX00BQX features a 5V tolerant input, which allows for direct interfacing with 5V TTL logic without the need for additional level shifting. This feature simplifies system design and enhances flexibility by allowing the device to be used in mixed-voltage environments. Moreover, the input and output structures support live insertion and withdrawal, minimizing device damage during hot plugging.

ON Semiconductor's commitment to environmental sustainability is evident in the 74LCX00BQX, as it is available in a lead-free, space-saving 14-pin DQFN package. This package is not only compact but also offers excellent thermal performance, ensuring reliable operation even in thermally challenging environments.

The device also boasts an impressive propagation delay (tpd) of only 2.5 ns at 3.3V, contributing to its high-speed credentials. Furthermore, the 74LCX00BQX is fully specified for partial power-down applications using IOFF, which ensures that the output is disabled and maintains high impedance, preventing damaging backflow current through the device.

In summary, the 74LCX00BQX from ON Semiconductor is a high-quality, versatile component that provides the necessary features for modern electronic systems that require low-voltage operation, high-speed performance, and 5V tolerant interfaces. Its robust design and environmental consideration make it a smart choice for designers looking to create efficient, reliable, and eco-friendly products.

You May Also Be Interested in

Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess