EN
  • EN
  • DE

74LCX16373GX

Part No 74LCX16373GX
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage 16-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP 16BIT LV 54FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 5.4ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-LFBGA
Supplier Device Package 54-FBGA (5.5x8)
Family Part Number 74LCX16373
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 736616-74LCX16373GX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16373GX CAD Model

Description

Product Overview: 74LCX16373GX

The 74LCX16373GX is a high-performance, low-voltage 16-bit transparent D-type latch with 5V tolerant inputs and outputs. Manufactured by ON Semiconductor, this integrated circuit is designed for use in systems that interface with both 3.3V and 5V supply levels. It is a part of the LCX family, which is known for its low power consumption and high speed operation.

Key Features

  • 5V Tolerant Inputs and Outputs: This feature allows for interface with 5V signals while operating at a lower voltage level, thereby providing a bridge between different logic levels.
  • Low Voltage Operation: The device operates at a voltage range from 2.3V to 3.6V, making it suitable for battery-operated and portable applications.
  • High-Speed Operation: With a typical propagation delay of only 4.5ns at 3.3V, the 74LCX16373GX is designed for high-speed applications.
  • Power-Down High Impedance Inputs and Outputs: This feature ensures that there is no excessive power consumption when the device is powered down.
  • Support for Live Insertion and Withdrawal: The IC can be inserted or removed from a live backplane without causing glitches or disruptions to the existing system.

Applications

The 74LCX16373GX is ideal for a wide range of applications, including:

  • Memory Address Latching
  • Data Multiplexing
  • Bus Interface
  • Industrial Controls
  • Portable Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74LCX16373GX is subjected to rigorous testing and quality control measures to ensure reliable performance in a variety of conditions.

Product Packaging

The 74LCX16373GX is available in a TSSOP package, which is ideal for space-constrained applications. The package is designed to optimize board space and enhance thermal performance.

Environmental Compliance

ON Semiconductor ensures that the 74LCX16373GX complies with environmental regulations, including RoHS and Pb-Free directives, making it a suitable choice for eco-friendly and sustainable designs.

You May Also Be Interested in

Rochester Electronics
Channel IC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess