EN
  • EN
  • DE

74LVX02SJ

Part No 74LVX02SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input NOR Gate | IC GATE NOR 4CH 2-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5V ~ 0.8V
Logic Level - High 1.5V ~ 2.4V
Max Propagation Delay at V, Max CL 10.1ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74LVX02
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1133327-74LVX02SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX02SJ CAD Model

Description

The 74LVX02SJ is a high-performance, low-voltage Quad 2-Input NOR Gate integrated circuit, brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This IC is designed to operate at 3.3V, making it ideal for interfacing with 3.3V logic levels in modern electronic systems. The 74LVX02SJ is part of the LVX family, which is known for its low power consumption and high-speed operation, suitable for battery-operated devices and high-speed computing applications.

Key Features

  • Low Voltage Operation: This device operates at a nominal voltage of 3.3V, which is compatible with today's low-voltage system requirements.
  • High-Speed Performance: The 74LVX02SJ offers fast propagation delays, ensuring quick response times for critical applications.
  • Power Down Protection: Inputs and outputs are equipped with power down protection, which prevents erroneous operation when the device is powered off.
  • Source and Sink Capability: The outputs can source and sink current, allowing for flexible interfacing with other logic families.
  • Low Power Dissipation: The IC is designed for minimal power consumption, which is vital for portable and battery-powered devices.
  • Multiple Package Options: The 74LVX02SJ is available in a compact SOIC package, which is suitable for space-constrained applications.

Applications

The 74LVX02SJ is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Computing systems requiring high-speed logic processing
  • Battery-operated devices where power efficiency is critical
  • Telecommunication systems
  • Portable electronics
  • Data management and storage systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74LVX02SJ undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. With its robust design and ON Semiconductor's reputation for quality, the 74LVX02SJ is a reliable choice for designers looking to incorporate a Quad 2-Input NOR Gate into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess