EN
  • EN
  • DE

74LVX3245MTC

Part No 74LVX3245MTC
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 8-Bit Dual Supply Translating Transceiver with 3-STATE Outputs | IC TRNSLTR BIDIRECTIONAL 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 2.7V ~ 3.6V
Voltage - VCCB 4.5V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74LVX3245
Manufacturer Pack Quantity 1,525
MSL Level 1 (Unlimited)
Win Source Part Number 1133373-74LVX3245MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX3245MTC CAD Model

Description

ON Semiconductor 74LVX3245MTC: A Versatile Octal Bidirectional Transceiver

The 74LVX3245MTC from ON Semiconductor is a high-performance, low-voltage CMOS octal transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the 74LVX family, which is known for its low-voltage operation and compatibility with LVTTL and LVCMOS technologies. The device allows for bidirectional communication with translation capability, making it an ideal choice for interfacing between systems operating at different voltage levels.

With its dual-supply voltage capability, the 74LVX3245MTC can operate at a nominal voltage of 3.3V, while it can translate signals to and from 5V logic levels. This feature provides significant flexibility for mixed-voltage system design, ensuring compatibility across a wide range of digital circuits. The device's 24-pin TSSOP (Thin Shrink Small Outline Package) makes it compact and suitable for space-constrained applications.

The 74LVX3245MTC boasts an impressive set of features that include:

  • Octal Bidirectional Data Flow: Eight bidirectional data lines allow for efficient data transfer between two buses.
  • Direction Control: The direction of data flow is controlled by the DIR input, which enables the device to function as either a transmitter or receiver.
  • Output Enable (OE) Input: The OE input can disable the device's outputs, placing them in a high-impedance state and thus preventing bus contention.
  • Bus Hold on Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, as it maintains the last active data input level when no driving signal is present.
  • Low Power Dissipation: The 74LVX3245MTC is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Operation: The device is capable of operating at high speeds, ensuring quick data transfer and reducing system latency.

Overall, the 74LVX3245MTC is a highly versatile component that can be used in a variety of applications, including memory interfacing, data communication, peripheral interfacing, and microprocessor bus switching. Its ability to operate at low voltages with high-speed performance makes it a reliable choice for modern digital systems that require efficient and reliable data transfer between different voltage domains.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3802
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,994 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess