EN
  • EN
  • DE

74LVX374

Part No 74LVX374
Manufacturer ON Semiconductor
Catalog Hard To Find
Description Octal D-Type Flip-Flop with 3-State Outputs With 5V-Tolerant Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1133382-74LVX374
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX374 CAD Model

Description

The 74LVX374 from ON Semiconductor is a high-performance, low-voltage octal D-type flip-flop with a clear feature. This integrated circuit is designed for use in applications that require the high-speed transfer of data from the input to the output pins, with the added functionality of a reset capability. It is a part of ON Semiconductor's advanced LVX family, which operates at lower voltages with better performance characteristics compared to standard logic devices.

Key Features:

  • Voltage Range: The device features a wide operating voltage range of 2.0V to 3.6V, making it suitable for battery-operated and low-voltage applications.
  • High Speed: It offers a high-speed performance with propagation delays significantly lower than traditional devices.
  • Power Consumption: The 74LVX374 boasts low power consumption, with a typical quiescent current of only 20µA, which is ideal for power-sensitive designs.
  • Drive Capability: It has the ability to drive 24mA at the outputs, allowing the direct drive of LEDs and other high-load devices without additional buffering.
  • Clear Function: The clear input allows users to reset all eight flip-flops simultaneously, ensuring a predictable start-up state.

Applications:

The 74LVX374 is versatile and can be used in a variety of applications including:

  • Memory register applications
  • Data storage and transfer in communication systems
  • System control registers
  • Buffering for data buses

Package and Quality:

ON Semiconductor offers the 74LVX374 in several package options, including the popular TSSOP and SOIC packages, which are well-suited for space-constrained applications. The device is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications.

Conclusion:

The 74LVX374 from ON Semiconductor stands out as an excellent choice for designers looking for a low-voltage, high-speed D-type flip-flop. Its low power consumption, coupled with a broad operating voltage range and robust output drive capability, makes it a highly efficient component for modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9101 $63.6404
9+ $13.0538 $117.4842
14+ $12.6461 $177.0454
19+ $12.2384 $232.5296
25+ $11.8307 $295.7675
33+ $10.6064 $350.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess