EN
  • EN
  • DE

74VCX16374DT

Part No 74VCX16374DT
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description BUS DRIVER, ALVC/VCX/A SERIES / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74VCX16374
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 550751-74VCX16374DT
Ultra Librarian 3D Model Ultra Librarian 74VCX16374DT CAD Model

Description

ON Semiconductor 74VCX16374DT Product Overview

The 74VCX16374DT is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs from ON Semiconductor. This integrated circuit is designed for use in systems that require high-speed, low-power operation, and the ability to drive heavily loaded outputs. It is particularly well-suited for interfacing with bus-oriented systems due to its wide data bus handling capabilities.

Key Features

  • Low Voltage Operation: The 74VCX16374DT operates at a nominal voltage of 1.65 to 3.6 volts, making it ideal for low-voltage applications that require minimal power consumption.
  • High-Speed Performance: With a fast propagation delay, this flip-flop is engineered for high-speed data transmission, ensuring efficient performance in critical timing applications.
  • Bus-Friendly Outputs: The 3-state outputs allow for connection directly to a bus-structured configuration, making it easy to use in systems where data paths need to be shared.
  • Power-Off High-Impedance: The device features a power-off high-impedance state, which prevents unwanted power consumption when the device is turned off, enhancing the overall power efficiency of the system.
  • Multiple Package Options: Available in a TSSOP package, the 74VCX16374DT offers a compact footprint that is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: In keeping with ON Semiconductor's commitment to environmental sustainability, the 74VCX16374DT is lead-free and fully RoHS compliant, making it a responsible choice for modern electronic designs.

Applications

The versatility of the 74VCX16374DT makes it a suitable choice for a wide array of applications, including:

  • Memory address latching
  • Bus interfacing and bus matching
  • Data communication systems
  • Microprocessor or microcontroller interfacing

ON Semiconductor's 74VCX16374DT offers the ideal balance between power efficiency and high-speed operation, ensuring reliable performance for systems that demand the best in both areas. Its robust design and advanced features make it a go-to solution for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8790 $61.5300
165+ $0.7213 $119.0145
250+ $0.6987 $174.6750
345+ $0.6761 $233.2545
445+ $0.6537 $290.8965
595+ $0.5860 $348.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess