EN
  • EN
  • DE

74VCX16838MTD

Part No 74VCX16838MTD
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description Low Voltage 16-Bit Selectable Register/Buffer with 3.6V Tolerant Inputs and Outputs | IC REGISTER BUFFER 16BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 16
Function Universal
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74VCX16838
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1133446-74VCX16838MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX16838MTD CAD Model

Description

ON Semiconductor 74VCX16838MTD: Low Voltage 20-Bit Universal Bus Driver

The ON Semiconductor 74VCX16838MTD is a high-performance, 20-bit universal bus driver designed for use in 3.3V and 2.5V voltage supply systems. This device is part of the VCX range, which is renowned for its versatility in voltage translation and interfacing applications. The 74VCX16838MTD is housed in a 56-lead TSSOP package, providing a compact footprint for space-constrained applications.

Featuring non-inverting buffers, the 74VCX16838MTD comes with 3-state outputs that enable direct interfacing with bus lines. This makes it an ideal solution for driving heavily loaded buses with the lowest full-swing voltage, which is crucial for maintaining signal integrity in modern digital systems. Its bus-hold circuitry eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.

The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of industrial and commercial temperature ranges. The 74VCX16838MTD also offers a power-off high impedance input and output feature, which guarantees that the I/O lines won't load the bus when the device is powered down. This is particularly useful in power-saving modes and during system initialization when power domains are not yet fully established.

Key features of the 74VCX16838MTD include:

  • Low voltage operation: 2.3V to 3.6V
  • High-speed operation: t_PD 3.6 ns (max) at 3.3V
  • Power-off high impedance inputs and outputs
  • Supports live insertion and withdrawal (partial-power-down compliant)
  • Latch-up performance exceeds 300 mA per JESD 78, Class II
  • ESD performance:
    • Human-body model: >2000V
    • Machine model: >200V
    • Charged-device model: >1000V
  • Bus hold on data inputs eliminates the need for external pull-up/pull-down resistors
  • Package: 56-lead TSSOP

The 74VCX16838MTD's advanced features make it suitable for a variety of applications, including bus driving, memory interfacing, and data transmission in systems such as servers, networking, telecommunications, and high-speed data acquisition. With its robust design and compatibility with mixed-voltage systems, the ON Semiconductor 74VCX16838MTD stands out as a reliable and efficient solution for modern digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9797 $59.5940
48+ $2.4449 $117.3552
74+ $2.3686 $175.2764
101+ $2.2921 $231.5021
131+ $2.2158 $290.2698
175+ $1.9865 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,188 pieces
In Stock: 3,594 pieces Factory Stock: 3,594 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess