EN
  • EN
  • DE

80SQ045NG

Part No 80SQ045NG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 8A AXIAL / Diode Schottky 45 V 8A Through Hole Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 45 V
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 80SQ045
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 80SQ045NG-ND,80SQ045NGOS,ONSONS80SQ045NG,2156-80SQ045NG-OS
Standard Package 500
Win Source Part Number 1187508-80SQ045NG
Ultra Librarian 3D Model Ultra Librarian 80SQ045NG CAD Model

Description

Introducing the 80SQ045NG Schottky Rectifier from ON Semiconductor

The 80SQ045NG is a state-of-the-art Schottky Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is specifically engineered for applications requiring low forward voltage drop and high surge capability. It is an essential component for high-efficiency power supply designs, and it is commonly used in a variety of electronic devices and systems.

Key Features

  • High Surge Capacity: The 80SQ045NG offers exceptional surge capabilities, making it suitable for applications that experience frequent surges or spikes in voltage.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which enhances system efficiency by minimizing power losses during the conduction phase.
  • Guard Ring Die Construction: The guard ring design provides enhanced reliability and stability by protecting against potential breakdown and leakage currents.
  • High Current Rating: With a high forward current rating, this device can handle significant current levels, making it suitable for high-power applications.
  • RoHS Compliant: The 80SQ045NG is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The versatility of the 80SQ045NG allows it to be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Low voltage, high frequency inverters

Technical Specifications

The 80SQ045NG is encapsulated in a rugged package and is characterized by the following technical specifications:

  • Forward Continuous Current: 8 A
  • Maximum Forward Voltage Drop at 8A: 0.55 V
  • Maximum Reverse Voltage: 45 V
  • Operating Temperature Range: -55°C to +150°C

ON Semiconductor's commitment to quality and performance is evident in the 80SQ045NG Schottky Rectifier. It is designed to meet the rigorous demands of modern electronic systems, providing reliability and efficiency that designers and engineers can trust. Whether you are working on power conversion or circuit protection, the 80SQ045NG is an excellent choice for your rectification needs.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess