EN
  • EN
  • DE

A5191HRTLG-XTP

Part No A5191HRTLG-XTP
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description MODEM HART SGL CMOS 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Data Format HART
Baud Rates 1.2k
Supply Voltage - Operating 3 V to 5 V
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 007717-A5191HRTLG-XTP
Family Name A5191HRT
Introduction Date June 16, 2008
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A5191HRTLG-XTP CAD Model

Description

The A5191HRTLG-XTP is a cutting-edge integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is specifically engineered to meet the high standards of performance and reliability required by modern electronic applications.

Key Features

  • High Performance: The A5191HRTLG-XTP operates with exceptional efficiency, ensuring that electronic devices perform optimally under various conditions.
  • Low Power Consumption: Designed with power-saving in mind, this IC helps extend the battery life of portable devices.
  • Durability: ON Semiconductor's commitment to quality means this product is built to last, offering a reliable solution for your electronic needs.
  • Compact Design: The small footprint of the A5191HRTLG-XTP makes it ideal for use in space-constrained applications.

Applications

The versatile nature of the A5191HRTLG-XTP allows it to be used in a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

The A5191HRTLG-XTP boasts a robust set of technical specifications that make it a top choice for designers and engineers:

  • Package: Provided in a highly compact package, suitable for various installation requirements.
  • Quality: Manufactured under strict quality control standards to ensure the highest level of performance.
  • Environmental Standards: Compliant with international environmental standards, minimizing the ecological footprint of your products.

Ordering Information

To purchase the A5191HRTLG-XTP or request samples, please visit ON Semiconductor's official website or contact an authorized distributor. Ensure to reference the exact part number to avoid any discrepancies in your order.

Please note that the information provided here is subject to change without notice, and it is important to consult the latest datasheets for the most current product specifications.

You May Also Be Interested in

Zilog
Transaction Processing Modem Data Pump with Integrated AFE | IC MODEM DATA PUMP/AFE 44-PLCC
Lowest to $6.6851
Zilog
IC MODEM 2400BPS DSP AFE 44-PLCC
Lowest to $9.7932
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us
MaxLinear Inc
ETHERNET ICS GPY112 SINGLE PORT
Lowest to $29.1045
Analog Devices Inc.
Lowest to $6.2736

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1579 $54.0527
26+ $3.8948 $101.2648
40+ $3.7632 $150.5280
58+ $3.5000 $203.0000
75+ $3.3685 $252.6375
93+ $3.2369 $301.0317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,810 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess