EN
  • EN
  • DE

ADM1024ARUZ-R7

Part No ADM1024ARUZ-R7
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24TSSOP / PC's, PDA's Interface 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications PC's, PDA's
Interface Serial
Voltage - Supply 2.8V ~ 5.5V
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting Type Surface Mount
Base Product Number ADM1024
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910457-ADM1024ARUZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1024ARUZ-R7 CAD Model

Description

ADM1024ARUZ-R7 - ON Semiconductor

The ADM1024ARUZ-R7 is a high-performance, precision integrated circuit from ON Semiconductor, designed to monitor various system parameters including power supply voltages, fan speeds, and temperatures within personal computers, electronic equipment, and industrial systems. This versatile device is an essential component for system health monitoring and ensures that systems operate within their specified limits, enhancing reliability and preventing damage due to overheating or power supply failures.

Key Features:

  • Temperature Monitoring: The ADM1024ARUZ-R7 is equipped with temperature sensors that can monitor the ambient temperature of the system as well as the temperature of an external diode, typically located on a CPU or another critical component.
  • Voltage Sensing: It has the capability to measure and control the power supply voltages, ensuring the system is running within specified power parameters.
  • Fan Speed Control: This device can monitor the speed of up to two fans using tachometer inputs and can control the fan speed to adjust cooling as needed.
  • Serial Bus Interface: Features a System Management Bus (SMBus) interface, which allows the device to communicate with the system's microcontroller for reporting and control purposes.
  • Programmable: The onboard registers can be programmed to set temperature thresholds, voltage limits, and fan speed parameters, providing a customizable solution for different system requirements.
  • Package: The ADM1024ARUZ-R7 comes in a 16-lead TSSOP package that is suitable for space-constrained applications.

Applications:

The ADM1024ARUZ-R7 is ideal for a wide range of applications where precise monitoring and control of system parameters are critical. Such applications include:

  • Desktop and Notebook Computers
  • Server Systems
  • Telecommunication Equipment
  • Industrial Control Systems

With its comprehensive feature set and robust design, the ADM1024ARUZ-R7 from ON Semiconductor is a trusted choice for engineers and designers looking to enhance system stability and extend the operational lifespan of their products.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5197 $63.1182
14+ $8.6325 $120.8550
21+ $8.3622 $175.6062
29+ $8.0919 $234.6651
37+ $7.8228 $289.4436
50+ $7.0132 $350.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess