EN
  • EN
  • DE

ADP3192JCPZ-RL

Part No ADP3192JCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK CTRLR 8BIT PROG 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR10, VR11
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1015107-ADP3192JCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3192JCPZ-RL CAD Model

Description

The ADP3192JCPZ-RL is a sophisticated, multi-phase, synchronous buck controller designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance integrated circuit is specifically engineered for CPU core power supply systems that require efficient voltage regulation, fast transient response, and accurate output voltage control to meet the demanding needs of modern processors and computing applications.

Key Features

  • Multi-Phase Operation: The ADP3192JCPZ-RL supports multi-phase power conversion, which results in better system performance through reduced output voltage ripple and improved thermal balance across the power components.
  • Synchronous Buck Controller: Synchronous rectification provides increased efficiency over traditional diode-rectified solutions, particularly at lower output voltages and higher currents.
  • High Precision: The device boasts a precision voltage regulation system, ensuring that the processor receives a stable and accurate supply voltage for optimal performance.
  • Fast Transient Response: The ADP3192JCPZ-RL is capable of rapid transient response, a critical feature for maintaining voltage stability during sudden changes in load, such as when a CPU shifts from low power to high-performance states.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the trade-off between efficiency and component size.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, enhancing system reliability.

Applications

The ADP3192JCPZ-RL is versatile and can be used in a variety of applications that require efficient power management. It is particularly well-suited for:

  • Desktop and server CPU power supplies
  • High-performance GPU power supplies
  • High-density power modules
  • Advanced computing systems

Product Packaging

The device comes in a compact, lead-free 40-lead LFCSP (Lead Frame Chip Scale Package) with the part number suffix 'RL' indicating tape and reel packaging, which is suitable for automated assembly processes. This packaging ensures a minimal footprint on the PCB, which is vital for space-constrained applications.

With its advanced features and ON Semiconductor's commitment to quality, the ADP3192JCPZ-RL is an excellent choice for designers looking to create efficient, reliable, and high-performance power solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2277 $61.3850
115+ $1.0074 $115.8510
180+ $0.9759 $175.6620
245+ $0.9445 $231.4025
320+ $0.9129 $292.1280
425+ $0.8184 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess