EN
  • EN
  • DE

ADP3196JCPZ

Part No ADP3196JCPZ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR SYNC BUCK 6BIT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, AMD
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.38 V to 1.55 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 42979-ADP3196JCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3196JCPZ CAD Model

Description

ON Semiconductor ADP3196JCPZ Multi-Phase Controller

The ADP3196JCPZ from ON Semiconductor is a highly integrated, multi-phase synchronous Buck switching regulator controller. It is designed to meet the rigorous power demands of high-performance CPUs, GPUs, and other advanced processing units that require precise, efficient power delivery in a compact footprint. With its advanced control features and robust design, the ADP3196JCPZ is an ideal solution for powering the latest generation of processors in computing and gaming applications.

Key Features

  • Multi-Phase Power Control: The ADP3196JCPZ supports multiple power phases, significantly improving thermal performance and reducing the amount of output capacitance needed, leading to a more efficient and cost-effective design.
  • Precision Voltage Regulation: This controller offers precision voltage regulation to ensure the processor receives stable and accurate voltage, which is crucial for maintaining performance and reliability.
  • Advanced PWM Architecture: The device utilizes an advanced Pulse Width Modulation (PWM) architecture, which allows for fast transient response and excellent loop stability.
  • Programmable Frequency: The switching frequency is programmable, enabling designers to optimize their power solution for efficiency or component size.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, the ADP3196JCPZ simplifies the design and reduces external component count.
  • Overvoltage Protection: It includes overvoltage protection to safeguard the processor and other critical components from potential damage due to voltage spikes.

Applications

The ADP3196JCPZ is suitable for a wide range of applications, particularly those that require efficient power management and a small form factor, such as:

  • Desktop and laptop computers
  • High-performance gaming systems
  • Workstations and servers
  • Graphics and video cards

Package and Availability

The ON Semiconductor ADP3196JCPZ is offered in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that provides excellent thermal performance and space savings on the PCB. Its availability in cut tape, tray, and reel packaging options facilitates flexible ordering quantities, catering to both prototyping and mass production requirements.

For designers seeking a reliable and efficient power management solution, the ADP3196JCPZ stands out as a sophisticated option that can meet the needs of today's high-performance computing environments.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess