EN
  • EN
  • DE

ADP3206JCPZ-REEL

Part No ADP3206JCPZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK DC-DC SEL 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Applications Controller, Intel IMVP-5
Voltage - Input 3.3V
Number of Outputs 4
Voltage - Output 0.84 V ~ 1.6 V
Mounting SMD
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 768026-ADP3206JCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3206
Introduction Date September 20, 2007
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3206JCPZ-REEL CAD Model

Description

ON Semiconductor ADP3206JCPZ-REEL

The ON Semiconductor ADP3206JCPZ-REEL is a sophisticated, multiphase, synchronous buck controller designed to meet the rigorous power regulation requirements of high-performance CPUs. It is an integral component in the construction of robust power supply systems, ensuring that high-speed processors receive stable and efficient voltage levels to operate at optimal performance.

This controller is tailored for applications that demand high efficiency and fast transient response. The ADP3206JCPZ-REEL operates over a wide input voltage range and is capable of driving multiple parallel-connected power stages, which is essential for achieving the high current demands of modern CPUs. The multiphase architecture not only improves the efficiency by spreading the thermal load across several components but also reduces the total bulk output capacitance required, leading to a more compact power supply design.

The device features precision voltage regulation, with a tight output voltage tolerance that ensures the CPU is provided with a consistent and accurate supply of power. This is critical for maintaining the stability and longevity of the CPU. Additionally, the ADP3206JCPZ-REEL includes programmable frequency control, allowing designers to optimize the controller's performance for specific application requirements.

ON Semiconductor's ADP3206JCPZ-REEL comes in a compact, lead-free, 40-lead LFCSP (Lead Frame Chip Scale Package), making it suitable for space-constrained applications. It is provided in a tape and reel format, which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production environments.

With built-in overvoltage and undervoltage protection, the ADP3206JCPZ-REEL safeguards the CPU against electrical anomalies that could potentially cause damage. The device also features overcurrent protection, which is essential for preventing damage due to excessive current draw from the power supply.

In summary, the ADP3206JCPZ-REEL from ON Semiconductor is a high-performance, multiphase buck controller that offers precision voltage regulation, efficiency, and protection for advanced CPU power supplies. Its compact design, coupled with its robust feature set, makes it an excellent choice for engineers looking to develop reliable and efficient power solutions for high-speed computing applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess