EN
  • EN
  • DE

ADP3208CJCPZ-RL

Part No ADP3208CJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 7BIT IMVP6 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Power Supplies for Next-Generation Intel Processors
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.013 V to 1.5 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 077695-ADP3208CJCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3208CJCPZ-RL CAD Model

Description

ADP3208CJCPZ-RL: High-Efficiency, Multiphase, Synchronous Buck Controller

The ADP3208CJCPZ-RL is a cutting-edge, multiphase, synchronous buck controller designed by ON Semiconductor, a leader in power management technology. This advanced controller is specifically tailored for CPU core power supplies in high-performance notebook computers. It is also an ideal choice for a wide range of portable electronics that require efficient power regulation.

Key Features

  • Multiphase Power Control: The ADP3208CJCPZ-RL can operate in 2-, 3-, or 4-phase modes, distributing the load to reduce stress on individual components and improve overall efficiency.
  • High Efficiency: Its synchronous rectification along with ON Semiconductor's proprietary control techniques enable high conversion efficiency, extending battery life in portable devices.
  • Precision Voltage Regulation: The controller maintains tight voltage regulation accuracy, which is critical for ensuring the reliable operation of CPU cores and other sensitive electronic components.
  • Active Current Balancing: It features active current balancing between phases, which helps to optimize thermal performance and enhance system reliability.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to fine-tune performance and efficiency based on specific application requirements.
  • Overvoltage Protection: The device includes robust overvoltage protection to safeguard against unexpected voltage spikes that could potentially damage the system.

Applications

The ADP3208CJCPZ-RL is versatile and can be employed in a variety of applications beyond notebook computers. It is suitable for use in:

  • High-performance desktop platforms
  • Graphics cards
  • Netbooks and ultraportable devices
  • Advanced digital consumer electronics
  • Telecommunications and networking equipment

Package and Availability

This controller is available in a 40-lead LFCSP (Lead Frame Chip Scale Package) which offers a compact footprint and excellent thermal performance. The part number ADP3208CJCPZ-RL indicates that the device is provided in tape and reel format, facilitating efficient handling and manufacturing processes.

With its robust feature set and ON Semiconductor's commitment to quality, the ADP3208CJCPZ-RL is a reliable choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5093 $60.3720
95+ $1.2384 $117.6480
145+ $1.1997 $173.9565
200+ $1.1610 $232.2000
260+ $1.1224 $291.8240
345+ $1.0062 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess