EN
  • EN
  • DE

ADP3208DJCPZ-RL

Part No ADP3208DJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 7BIT 2PHASE 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Power Supplies for Next-Generation Intel Processors
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.01 V to 1.5 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 077696-ADP3208DJCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3208DJCPZ-RL CAD Model

Description

ON Semiconductor ADP3208DJCPZ-RL

The ADP3208DJCPZ-RL by ON Semiconductor is a highly integrated, multi-phase synchronous Buck controller, specifically designed to meet the power management requirements of modern, high-performance CPUs. It is an essential component for computer motherboards and is tailored to work efficiently with Intel's VR11.1 and VR12 platforms, making it a versatile choice for various computing applications.

This advanced controller employs an innovative architecture that allows for precise voltage regulation and efficient power conversion, which is critical for maintaining the stability and performance of the CPU. The ADP3208DJCPZ-RL operates at a high frequency, which enables a reduced-size footprint for the power supply components, thus saving space on the PCB and allowing for more compact system designs.

Key features of the ADP3208DJCPZ-RL include:

  • Multi-phase power control that provides excellent load transient response, reducing the need for large capacitors and inductors.
  • Active voltage positioning with adjustable gain to optimize transient performance, which is crucial for maintaining system stability under varying load conditions.
  • Support for both DCR current sensing and resistive current sensing, which ensures compatibility with a wide range of system requirements and preferences.
  • Programmable frequency setpoint and operation up to 1MHz, allowing for flexibility in component selection and power supply design.
  • Overvoltage, undervoltage, and overcurrent protection features that safeguard the CPU and power system from various fault conditions.

The ADP3208DJCPZ-RL is packaged in a compact 40-lead LFCSP (Low Profile CSP), which minimizes the space required on the motherboard. Its lead-free and RoHS compliant design also demonstrates ON Semiconductor's commitment to environmental sustainability.

In summary, the ADP3208DJCPZ-RL from ON Semiconductor is a state-of-the-art solution for CPU power delivery, offering precise control, high efficiency, and a range of protection features. It is an ideal choice for designers looking to create stable and efficient computing platforms with modern processors.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2051 $72.8204
8+ $14.9376 $119.5008
12+ $14.4710 $173.6520
17+ $14.0044 $238.0748
22+ $13.5378 $297.8316
29+ $12.1367 $351.9643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess