EN
  • EN
  • DE

ADP3209JCPZ-RL

Part No ADP3209JCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK 5BIT GMCH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Power Supplies for Next-Generation Intel Processors
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 0.4 V to 1.25 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 117669-ADP3209JCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3209JCPZ-RL CAD Model

Description

The ADP3209JCPZ-RL is a highly efficient, multi-phase, synchronous buck switching regulator controller from ON Semiconductor. Designed with precision and performance in mind, this advanced power management IC is tailored for CPU core power supply systems that require a dynamic voltage and fast transient response to meet the rigorous demands of modern processors.

Key Features:

  • Multi-Phase Operation: This controller operates in a multi-phase mode, which significantly improves thermal management and efficiency by distributing power and heat across multiple channels.
  • Synchronous Buck Controller: The synchronous architecture enhances efficiency by minimizing the diode conduction losses when compared to traditional non-synchronous buck converters.
  • High Precision Voltage Regulation: The ADP3209JCPZ-RL provides precise control over output voltage, ensuring stable operation for the CPU under various load conditions.
  • Active Current Balancing: It features active current balancing between phases, which helps to distribute the load evenly and prolong the life of the components.
  • Quick Transient Response: Designed for CPUs that demand quick voltage changes in response to load swings, this controller ensures stable power delivery during sudden shifts in demand.
  • Power Saving Modes: It includes features like automatic power-saving modes that reduce power consumption during light load operations, making it an energy-efficient choice.

Applications:

The ADP3209JCPZ-RL is ideal for a wide range of applications, particularly suited for powering high-performance CPUs in desktop and notebook computers. Its robust design also makes it an excellent choice for servers, high-end gaming systems, and other computing applications that require efficient and reliable power delivery.

Package and Availability:

This controller is available in a 40-lead LFCSP (Lead Frame Chip Scale Package) which offers a compact footprint and excellent thermal performance. The ADP3209JCPZ-RL version indicates that it is provided in tape and reel packaging, which facilitates efficient mounting and manufacturing processes.

Conclusion:

ON Semiconductor's ADP3209JCPZ-RL is an exemplary solution for advanced power management in computing systems. With its multi-phase operation, precise voltage regulation, and fast transient response, it meets the stringent requirements of modern high-performance CPUs, ensuring stable and efficient operation.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0099 $60.1980
47+ $2.4705 $116.1135
73+ $2.3932 $174.7036
100+ $2.3158 $231.5800
129+ $2.2384 $288.7536
173+ $2.0074 $347.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess