EN
  • EN
  • DE

ADP3210MNR2G

Part No ADP3210MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 7BIT MULTIPH 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Power Supplies for Next-Generation Intel Processors
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.01 V to 1.5 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 1015113-ADP3210MNR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3210MNR2G CAD Model

Description

ON Semiconductor ADP3210MNR2G - Voltage Regulator IC

The ON Semiconductor ADP3210MNR2G is a highly integrated, high-performance voltage regulator specifically designed to meet the power management requirements of next-generation notebooks and advanced portable electronics. It is an ideal solution for precise power delivery and efficient energy management in compact devices.

Key Features

  • Multi-Phase Operation: The ADP3210MNR2G supports multi-phase operation, which allows for excellent load transient response and better thermal balance among phases, resulting in improved overall system reliability and performance.
  • High Efficiency: With its advanced control techniques, the device achieves high efficiency at a wide range of output currents, thereby extending battery life in portable applications.
  • Programmable Frequency: The switching frequency is programmable, providing design flexibility and optimization of inductor size and efficiency.
  • Power Saving Modes: It includes power-saving modes that reduce power consumption during light-load conditions, making it suitable for battery-powered devices.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, protecting both the regulator and the system it powers.
  • Robust Protection Features: The ADP3210MNR2G is equipped with a range of protection features, including overvoltage, undervoltage, and overcurrent protection, safeguarding the system from various fault conditions.

Applications

The versatility of the ADP3210MNR2G makes it suitable for a wide array of applications, particularly where efficient power management and space constraints are critical considerations. Common applications include:

  • Notebook Computers
  • Portable Electronics
  • Graphics Cards
  • Netbooks and Ultrabooks
  • Embedded Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ADP3210MNR2G is no exception. It is manufactured with the highest standards to ensure that it meets the rigorous demands of modern electronic devices.

Package and Availability

The ADP3210MNR2G comes in a compact QFN package, which is ideal for space-constrained applications. The product is available and can be ordered with the specified part number through ON Semiconductor's distribution network.

You May Also Be Interested in

Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7383 $60.8405
85+ $1.4264 $121.2440
130+ $1.3825 $179.7250
175+ $1.3375 $234.0625
225+ $1.2924 $290.7900
300+ $1.1596 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess