EN
  • EN
  • DE

ADP3412JR

Part No ADP3412JR
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR DUAL N-CH 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.15 V to 7.5 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 30V
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 198750-ADP3412JR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3412JR CAD Model

Description

ON Semiconductor ADP3412JR - Dual Bootstrapped, 12 V MOSFET Driver with Output Disable

The ADP3412JR is a powerful dual bootstrapped MOSFET driver designed by ON Semiconductor, tailored for use in a variety of applications that require efficient power management. This integrated circuit is specifically engineered to drive N-channel MOSFETs in a synchronous rectified buck converter topology, ensuring optimal performance in power supplies and conversion systems.

Key Features:

  • High-Voltage Drive Capability: The ADP3412JR is capable of handling up to 12V, providing the necessary drive voltage for high-side and low-side N-channel power MOSFETs.
  • Dual Bootstrapped Drivers: It includes two independent driver channels with bootstrap diodes, enabling higher efficiency and better performance in switch-mode power supplies.
  • Output Disable Function: This feature allows for the immediate shutdown of the MOSFET outputs, enhancing system safety and reliability.
  • Fast Propagation Delays: The device is designed with minimized propagation delays, ensuring quick response times and reduced switching losses.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function protects the device and the power system from operating at insufficient voltages, which could otherwise lead to inefficient performance or damage.

Applications:

The ADP3412JR is suitable for a wide range of applications, including:

  • Desktop and notebook computers
  • DC-DC converters
  • Networking systems power supplies
  • Servers and embedded systems
  • Telecommunication equipment

Product Specifications:

The device comes in a small footprint, offering a compact solution for space-constrained applications. It is available in a 16-pin SOIC package, which is widely accepted in the industry and compatible with standard PCB design and assembly processes.

ON Semiconductor's commitment to quality ensures that the ADP3412JR meets rigorous standards for performance and reliability. By integrating this MOSFET driver into your power management system, you can expect improved efficiency, reduced power consumption, and enhanced system longevity.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess